EN
  • EN
  • DE

XC62FP4002MR

Part No XC62FP4002MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407716-XC62FP4002MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62FP4002MR CAD Model

Description

The XC62FP4002MR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and accurate 4.0V output voltage. The device is ideal for battery-powered applications due to its low quiescent current and high efficiency. It includes built-in overcurrent and short-circuit protection to enhance system reliability.

Applications

  • Portable DVD Players: Powering the display and DVD drive.
  • Digital Still Cameras: Regulating power for the image sensor and processing unit.
  • PDAs (Personal Digital Assistants): Providing stable voltage for the processor and memory.
  • GPS Receivers: Powering the GPS module and navigation circuitry.
  • Wireless Communication Devices: Regulating voltage for Wi-Fi, Bluetooth, and other wireless modules.

Features

  • Low Dropout Voltage: Enables efficient operation even with a small voltage difference between input and output.
  • High Output Voltage Accuracy: Provides a stable and precise 4.0V output voltage.
  • Low Quiescent Current: Minimizes battery drain in portable applications.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit.
  • Small Package Size: Suitable for use in compact electronic devices.
  • Enable/Disable Function: Allows the output to be controlled externally.

Benefits

  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Improved System Stability: Precise voltage regulation ensures stable operation of connected components.
  • Enhanced System Reliability: Overcurrent and short circuit protection enhance the overall reliability of the system.
  • Reduced Board Space: Small package size allows for a more compact design.

Additional Details

The XC62FP4002MR typically comes in a small package such as SOT-25. It is designed to operate over a wide input voltage range. For comprehensive technical specifications, including input voltage range, operating temperature range, and detailed package dimensions, refer to the official datasheet provided by Torex Semiconductor Ltd.

You May Also Be Interested in

Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2091 $58.5480
675+ $0.1716 $115.8300
1,045+ $0.1662 $173.6790
1,440+ $0.1609 $231.6960
1,860+ $0.1555 $289.2300
2,490+ $0.1394 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess