EN
  • EN
  • DE

XC62FP3602PRN

Part No XC62FP3602PRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407712-XC62FP3602PRN
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC62FP3602PRN CAD Model

Description

The XC62FP3602PRN is a 3.6V fixed output voltage LDO regulator from Torex Semiconductor. It is designed for low power consumption applications requiring a stable voltage source. The 'N' suffix may indicate a specific package or other minor variations. The regulator features overcurrent and short-circuit protection.

Applications

  • Portable POS (Point of Sale) Terminals: Providing stable power for payment processing and display.
  • Barcode Scanners: Regulating voltage for the scanning engine and data processing.
  • Electronic Shelf Labels (ESL): Powering the display and communication modules.
  • Wearable Sensors: Providing stable voltage for various sensor applications in wearable devices.
  • Low-Power Wireless Devices: Regulating voltage for Bluetooth, Zigbee, and other wireless communication modules.

Features

  • Low Dropout Voltage: Allows efficient operation with small input-to-output voltage differences.
  • High Output Voltage Accuracy: Provides a stable and precise 3.6V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and load from excessive current.
  • Short Circuit Protection: Disables the output to prevent damage in the event of a short circuit.
  • Enable/Disable Control: Allows the regulator to be turned on and off externally.
  • Small Package: Compact package size for space-constrained applications.

Benefits

  • Increased Battery Life: Low power consumption extends battery life in portable devices.
  • Improved System Stability: Precise voltage regulation ensures reliable operation.
  • Enhanced System Protection: Overcurrent and short circuit protection enhance system robustness.
  • Compact Design: Small package enables integration into small devices.

Additional Details

The XC62FP3602PRN utilizes CMOS technology for efficient operation. It is commonly available in a SOT-25 package. Please refer to the official Torex Semiconductor Ltd. datasheet for detailed specifications, including input voltage range, operating temperature, and package dimensions.

You May Also Be Interested in

NEC
Lowest to $1.9566
NEC
Lowest to $9.7932
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $84.4190
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess