EN
  • EN
  • DE

XC62FP3302PL

Part No XC62FP3302PL
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407702-XC62FP3302PL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62FP3302PL CAD Model

Description

The XC62FP3302PL is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable 3.3V output voltage, making it well-suited for a wide range of portable and battery-powered applications where efficiency and precise voltage regulation are critical. The 'FP' series is generally characterized by low power consumption and high accuracy.

Applications:

  • Smartphones and Mobile Devices: Powering various components, maximizing battery life.
  • Wearable Technology: Voltage regulation in smartwatches, fitness trackers, and similar devices.
  • IoT (Internet of Things) Devices: Providing a stable voltage source for low-power communication modules.
  • Portable Audio Equipment: Ensures reliable power delivery for audio playback devices.
  • Wireless Modules: Powering Bluetooth, Wi-Fi, and other wireless communication modules.

Features:

  • Low Dropout Voltage: Ensures stable voltage regulation even when the input voltage approaches the output voltage.
  • High Output Voltage Accuracy: Delivers a precise and reliable 3.3V output.
  • Low Quiescent Current: Minimizes power consumption during standby or idle periods.
  • Overcurrent Protection: Safeguards the regulator and connected circuits from damage caused by excessive current draw.
  • Short Circuit Protection: Provides protection in the event of a short circuit.
  • Thermal Shutdown: Protects the device from overheating by shutting down the regulator when the temperature exceeds a safe threshold.
  • Small Package Size: Enables compact and space-efficient designs.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to longer battery runtime.
  • Improved System Reliability: Integrated protection features ensure stable performance and prevent damage to the regulator and connected circuitry.
  • Simplified Circuit Design: Minimal external components are required, streamlining the design process.
  • Stable and Accurate Voltage: Accurate voltage regulation ensures consistent performance of connected components.
  • Efficient Power Management: Reduces power waste, leading to a more energy-efficient system.

Additional Details:

The XC62FP3302PL is a fixed 3.3V output LDO regulator. It is typically available in a small surface-mount package, such as SOT-25. The input voltage range generally spans from 2.0V to 6.0V. The quiescent current is typically very low, in the order of a few microamperes. The 'PL' suffix likely refers to a specific packaging configuration or a manufacturing variant. Its characteristics make it suitable for power-sensitive applications where a stable 3.3V supply is required.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
NEC
Lowest to $25.0254
NEC
Lowest to $22.5849
NEC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess