The XC62AP5002TB is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and regulated 5.0V output voltage, making it well-suited for a variety of applications, especially those powered by batteries. This LDO regulator features low power consumption, high accuracy, and various protection mechanisms to ensure reliable performance.
Applications
- Microcontroller Power Supply: Provides a stable 5V power source for microcontrollers.
- Sensor Power: Powers a variety of sensors requiring a stable 5V voltage, such as temperature, pressure, and proximity sensors.
- Portable Electronics: Voltage regulation for portable devices like MP3 players, GPS units, and handheld gaming consoles.
- Wireless Communication Modules: Supplies power to Bluetooth, Wi-Fi, Zigbee, and other wireless modules.
- IoT (Internet of Things) Devices: Efficient power management for low-power sensor nodes and gateways.
Features
- Fixed Output Voltage (5.0V): Provides a precise and stable 5.0V output.
- Low Dropout Voltage: Operates efficiently even with input voltages close to the output voltage.
- Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
- High Output Voltage Accuracy: Ensures precise voltage regulation for sensitive electronic components.
- Overcurrent Protection (OCP): Protects the regulator and the load from excessive current.
- Thermal Shutdown Protection: Prevents damage due to overheating under fault conditions.
Benefits
- Extended Battery Life: Low power consumption maximizes the operational time of battery-powered devices.
- Stable and Reliable Power: High accuracy and low dropout voltage ensure consistent performance.
- Protection Against Damage: Overcurrent and thermal shutdown features enhance device reliability.
- Simplified Design: Requires minimal external components for operation.
- Compact Size: Available in small packages, making it suitable for space-constrained applications.
The XC62AP5002TB LDO regulator is designed for use with ceramic capacitors, which ensures stability and reduces the need for bulky external components. The device also includes thermal shutdown protection to prevent damage from overheating. The XC62AP5002TB is RoHS compliant and halogen-free.