EN
  • EN
  • DE

XC62AP3702PR

Part No XC62AP3702PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407595-XC62AP3702PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62AP3702PR CAD Model

Description

The XC62AP3702PR is a highly accurate, low power consumption LDO regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and regulated output voltage from a higher input voltage, making it suitable for a variety of portable and battery-powered applications. The device integrates a low-dropout regulator, a voltage reference, an error amplifier, and a current limiter within a single chip.

Applications

  • Mobile phones and smartphones: Power management for various internal circuits.
  • Wireless communication devices: Powering RF components and microcontrollers.
  • Portable music players and audio devices: Providing stable voltage for sensitive audio circuitry.
  • Digital cameras and camcorders: Regulating power for image sensors and processors.
  • Wearable devices (smartwatches, fitness trackers): Efficient power management to extend battery life.

Features

  • Low Dropout Voltage: Ensures stable output even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Typically ±2%, providing a precise and reliable power supply.
  • Low Power Consumption: Minimizes current draw, extending battery life in portable devices.
  • Overcurrent Protection: Protects the device and the load from excessive current.
  • Small Package: Available in compact packages, saving valuable board space.
  • Ceramic Capacitor Compatible: Stable operation with ceramic capacitors.

Benefits

  • Extended Battery Life: Low power consumption maximizes operational time in battery-powered devices.
  • Stable and Reliable Power Supply: High accuracy and low dropout voltage ensure consistent performance.
  • Protection Against Overcurrent: Prevents damage to the regulator and the connected load.
  • Space-Saving Design: Small package allows for integration in compact devices.
  • Simplified Circuit Design: Requires minimal external components for operation.

The XC62AP3702PR features a fixed output voltage of 3.7V. It is designed to operate over a wide temperature range. The regulator's internal circuitry includes short-circuit protection and thermal shutdown features to enhance reliability and prevent damage under fault conditions. The device is RoHS compliant and halogen-free.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess