EN
  • EN
  • DE

XC62AP3502MR

Part No XC62AP3502MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407592-XC62AP3502MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62AP3502MR CAD Model

Description

The XC62AP3502MR is a low dropout (LDO) regulator from Torex Semiconductor Ltd., designed to deliver a stable 3.5V output voltage. It is optimized for applications requiring efficient power management, particularly in battery-powered devices where minimizing power consumption and maintaining a stable voltage are crucial. This regulator is known for its low quiescent current, high accuracy, and integrated protection features.

Applications

  • Mobile Devices: Smartphones, tablets, and portable media players.
  • Wireless Communication Devices: Bluetooth modules, Wi-Fi transceivers, and other RF devices.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable electronics.
  • IoT (Internet of Things) Devices: Sensors, microcontrollers, and communication modules in connected devices.
  • Battery-Powered Equipment: Various battery-powered applications requiring stable 3.5V supply.

Features

  • Fixed 3.5V Output Voltage: Provides a stable and accurate 3.5V output voltage.
  • Low Dropout Voltage: Enables operation with a small difference between input and output voltage, extending battery life.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting down when the temperature exceeds a safe limit.
  • Small Package Size: Allows for compact designs and efficient use of PCB space.

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to longer battery life in portable devices.
  • Stable and Reliable Power Supply: Ensures consistent performance of connected circuits, even with variations in input voltage or load conditions.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Enhanced System Reliability: Built-in protection features prevent damage from overcurrent, short circuits, and overheating.
  • Simplified Design: Requires minimal external components, reducing board space and BOM cost.

Additional Details

The XC62AP3502MR operates over a wide input voltage range. It is available in a small SOT-25 package. The regulator's internal protection circuitry ensures reliable operation under various conditions. Torex Semiconductor's advanced design and manufacturing processes ensure high quality and reliability. This LDO regulator is a versatile and efficient solution for providing a stable 3.5V power supply in a wide range of electronic devices.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Lowest to $12.5125
NEC
Lowest to $84.4190
NEC
Lowest to $1.9566
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess