EN
  • EN
  • DE

XC6219B382MRN

Part No XC6219B382MRN
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842714-XC6219B382MRN
Ultra Librarian 3D Model Ultra Librarian XC6219B382MRN CAD Model

Description

The XC6219B382MRN is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and highly accurate output voltage with low power consumption. The device is well-suited for battery-powered applications and other systems where efficiency and space are critical.

Applications:

  • Portable Electronics: Powers microcontrollers, memory, and other components in devices such as MP3 players, portable gaming consoles, and e-readers.
  • Wireless Sensors: Provides a stable power supply for sensors and communication modules in wireless sensor networks.
  • Wearable Devices: Regulates voltage for various components in smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Powers microcontrollers, sensors, and communication modules in Internet of Things (IoT) applications.
  • Mobile Communication Devices: Used in smartphones and tablets for power management of specific subsystems.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a precise and consistent output voltage, which is essential for reliable operation of sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation but not actively supplying current to a load, extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage to the regulator and the power supply.
  • Small Package: Available in a compact package, making it suitable for space-constrained applications.
  • Ceramic Capacitor Compatible: Stable operation with ceramic output capacitors, which are smaller and more cost-effective than other types of capacitors.

Benefits:

  • Extended Battery Life: The low quiescent current helps extend battery life in portable devices.
  • Reliable Power Supply: Provides a stable and accurate output voltage, ensuring reliable operation of connected devices.
  • Protection Against Faults: Overcurrent and short circuit protection features protect the regulator and connected devices from damage.
  • Simplified Design: Ceramic capacitor compatibility simplifies circuit design and reduces overall component costs.
  • Compact Size: The small package size allows for use in space-constrained applications.

Additional Details:

The XC6219B382MRN has a fixed output voltage of 3.8V. It operates over a specified input voltage range. For detailed specifications, including input voltage range, operating temperature range, and typical performance characteristics, refer to the manufacturer's datasheet. The datasheet will also provide information on the specific package type and pinout. Always use the datasheet for accurate and up-to-date information when designing with this regulator.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess