EN
  • EN
  • DE

XC6213B212MR-G

Part No XC6213B212MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105517-XC6213B212MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6213B212MR-G CAD Model

Description

The XC6213B212MR-G is a low dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. It's designed for applications requiring a stable and efficient voltage supply, particularly in battery-powered devices. This regulator offers low quiescent current, high output voltage accuracy, and over-current protection, making it ideal for portable electronics and other space-constrained applications. Its small SOT-23 package allows for easy integration into compact designs.

Applications:

  • Smartphones: Powering analog circuits, RF components, and microcontrollers.
  • Wireless Sensors: Providing stable voltage for sensor circuitry and communication modules.
  • Portable Audio Players: Regulating voltage for audio amplifiers and digital signal processors.
  • Wearable Electronics: Power management in smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Supplying stable voltage for various sensors and communication modules.

Features:

  • Low Dropout Voltage: Operates efficiently with minimal voltage difference between input and output.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage for reliable performance.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Current Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the device.
  • Small SOT-23 Package: Allows for compact and space-saving designs.

Benefits:

  • Extended Battery Life: Low quiescent current contributes to longer operating times for battery-powered devices.
  • Reliable Performance: High output voltage accuracy and over-current protection ensure stable operation.
  • Compact Solution: Small package size allows for easy integration into portable devices.
  • Enhanced System Protection: Over-current and thermal shutdown features protect the regulator and the load.
  • Simplified Design: Requires minimal external components, reducing design complexity and cost.

Additional Details:

The XC6213B212MR-G has a fixed output voltage of 2.1V. It typically operates with an input voltage range of 1.8V to 6.0V. The operating temperature range is from -40°C to +85°C. This regulator is stable with ceramic capacitors, which are known for their low ESR (Equivalent Series Resistance). The device also includes a chip enable function, allowing the regulator to be switched on or off to further reduce power consumption. The output current capability is typically up to 300mA. It features a built-in short circuit protection.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess