EN
  • EN
  • DE

XC6206P252MRN

Part No XC6206P252MRN
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842684-XC6206P252MRN
Ultra Librarian 3D Model Ultra Librarian XC6206P252MRN CAD Model

Description

The XC6206P252MRN is a high-speed, low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and accurate 2.5V output voltage even when the input voltage is close to the output voltage. This regulator is optimized for applications requiring high efficiency and low noise, such as portable devices, wireless communication systems, and sensor circuits. The integrated overcurrent protection and thermal shutdown features enhance the robustness and reliability of the device.

Applications

  • Portable devices: Powers microcontrollers, memory, and other components in smartphones, tablets, and wearables.
  • Wireless communication systems: Regulates voltage for RF transceivers, power amplifiers, and other sensitive circuits.
  • Sensor circuits: Provides a stable voltage supply for precision sensors and data acquisition systems.
  • IoT (Internet of Things) devices: Powers microcontrollers, communication modules, and sensors in IoT applications.
  • FPGA and DSP power supplies: Provides a stable and clean power supply for FPGAs and DSPs.

Features

  • Low dropout voltage: Ensures stable output voltage even with a low input voltage.
  • High accuracy: Provides a precise 2.5V output voltage.
  • Low quiescent current: Minimizes power consumption, extending battery life.
  • Overcurrent protection: Protects the regulator and the load from damage.
  • Thermal shutdown: Protects the regulator from overheating.

Benefits

  • Extended battery life: Low power consumption increases the operating time of battery-powered devices.
  • Improved system performance: Stable output voltage ensures reliable operation of sensitive circuits.
  • Enhanced system protection: Overcurrent protection and thermal shutdown prevent damage to the regulator and the load.
  • Reduced noise: Low noise operation is ideal for sensitive analog circuits.
  • Simplified circuit design: Easy to integrate into existing systems.

Additional Details

The XC6206P252MRN offers a fixed output voltage of 2.5V. This LDO is packaged in a small SOT-25 package. The integrated overcurrent protection and thermal shutdown circuits add to its robustness. The low quiescent current makes this regulator an excellent choice for battery powered applications where minimal power consumption is required. Its high accuracy, low noise, and protective features contribute to an overall design solution that is simple, efficient, and reliable.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4046 $58.6670
350+ $0.3321 $116.2350
540+ $0.3217 $173.7180
745+ $0.3113 $231.9185
960+ $0.3009 $288.8640
1,285+ $0.2698 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess