The XC61GN2002HR is a voltage detector manufactured by Torex Semiconductor Ltd. It's designed to monitor the voltage of a power supply and generate a reset signal when the voltage drops below a certain threshold. This is crucial for preventing malfunctions in microcontrollers and other digital circuits. It features low power consumption and a small package, making it suitable for portable and space-constrained applications.
Applications:
- Microcontroller Reset: Ensuring proper microcontroller initialization after a power-up or voltage drop.
- CPU Reset: Monitoring the CPU power supply voltage and generating a reset signal if necessary.
- Battery Monitoring: Detecting low battery voltage in portable devices.
- Power Supply Monitoring: Supervising the output voltage of power supplies and generating an alarm signal if it falls outside the acceptable range.
Features:
- Precise Detection Voltage: Accurately detects voltage drops below the specified threshold.
- Low Power Consumption: Minimizes power consumption in battery-powered applications.
- Small Package: Reduces board space requirements.
- Hysteresis: Prevents oscillation around the detection threshold.
- Open Drain Output: Allows for flexible connection to various logic circuits.
Benefits:
- Improved System Reliability: Prevents malfunctions caused by voltage drops.
- Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
- Simplified Circuit Design: Easy to integrate into various power management circuits.
- Robust Operation: Hysteresis and other features ensure reliable operation in noisy environments.
Additional Details:
The XC61GN2002HR has a specific detection voltage, release voltage, and output delay time. The hysteresis voltage is an important parameter to consider when selecting a voltage detector. Detailed electrical characteristics, timing diagrams, and package dimensions can be found in the Torex Semiconductor Ltd datasheet.