EN
  • EN
  • DE

XC61GC2702HRN

Part No XC61GC2702HRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413349-XC61GC2702HRN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61GC2702HRN CAD Model

Description

The XC61GC2702HRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to accurately monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. This particular model has a detection voltage of 2.7V. Voltage detectors like the XC61GC2702HRN are crucial components in various electronic circuits to ensure stable and reliable operation by preventing malfunctions caused by undervoltage conditions.

Applications

  • Microcontroller reset circuits: Ensuring a clean reset of microcontrollers during power-up or brown-out conditions.
  • CPU reset circuits: Monitoring the power supply voltage of CPUs and initiating a reset if the voltage drops too low.
  • Power management systems: Protecting sensitive electronic components from damage due to undervoltage.
  • Battery-powered devices: Monitoring battery voltage and preventing deep discharge.
  • Industrial control systems: Ensuring reliable operation of control systems in harsh environments.

Features

  • High-accuracy detection voltage: Provides precise voltage monitoring.
  • Low power consumption: Minimizes the impact on overall system power efficiency.
  • Small package size: Suitable for compact electronic devices.
  • Built-in hysteresis: Prevents chattering or false resets due to voltage fluctuations.
  • Open drain output: Offers flexibility in circuit design and compatibility with various logic levels.

Benefits

  • Improved system reliability: Prevents malfunctions and data corruption caused by undervoltage.
  • Protection of sensitive components: Safeguards electronic components from damage due to unstable power supply.
  • Extended battery life: Prevents deep discharge of batteries, extending their usable life in portable devices.
  • Simplified circuit design: Reduces the number of external components required for voltage monitoring and reset functions.
  • Cost-effective solution: Provides a reliable and affordable way to protect electronic systems from undervoltage conditions.

Additional Details

The XC61GC2702HRN typically operates over a wide temperature range, often from -40°C to +85°C, making it suitable for use in various environments. It's available in small surface-mount packages like SOT-25 or similar, facilitating easy integration into densely populated PCBs. The output signal is typically an open-drain output, which requires a pull-up resistor. The hysteresis voltage helps to prevent oscillations around the threshold voltage, ensuring a stable and reliable reset signal. The supply voltage range generally extends above the detection voltage to ensure proper operation.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess