The XC61FC3012MR is a voltage detector IC produced by Torex Semiconductor Ltd. Its primary function is to monitor voltage levels and generate a reset signal when the voltage drops below a specified threshold. This ensures stable operation of microcontrollers and other sensitive electronics by preventing erratic behavior due to undervoltage conditions.
Applications
- Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brownout situations.
- Power Supply Monitoring: Detects undervoltage conditions in power supplies to protect connected equipment.
- Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.
- Industrial Control Systems: Ensures consistent operation in environments with potentially unstable power supplies.
- Consumer Electronics: Protects sensitive components in devices such as smartphones, tablets, and wearables from voltage fluctuations.
Features
- High-Accuracy Voltage Detection: Provides precise monitoring of voltage levels for accurate reset triggering.
- Low Operating Voltage: Operates effectively at low voltages, suitable for battery-powered applications.
- Small Package Size: Compact package options are available for space-constrained designs.
- Low Current Consumption: Minimizes power consumption for extended battery life.
- Built-In Hysteresis: Prevents output oscillation near the threshold voltage for stable operation.
Benefits
- Improved System Reliability: Prevents unpredictable behavior and malfunctions caused by voltage dips.
- Extended Battery Life: Prevents deep discharge of batteries, preserving battery capacity and lifespan.
- Reduced Component Damage: Protects delicate electronic components from potentially damaging undervoltage conditions.
- Simplified System Design: Integrates voltage detection and reset functionality into a single IC.
- Cost-Effective Solution: Provides a reliable and affordable voltage monitoring and protection solution.
The XC61FC3012MR features a detection voltage of 3.0V. The 'MR' suffix generally indicates a specific package type and reel/tape option. It features a CMOS output. Always refer to the official Torex Semiconductor datasheet for detailed technical specifications, including supply voltage range, operating temperature range, and output voltage levels.