EN
  • EN
  • DE

XC61FC2412MR

Part No XC61FC2412MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413258-XC61FC2412MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61FC2412MR CAD Model

Description

The XC61FC2412MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor power supply voltages in electronic systems and generate a reset signal when the voltage drops below a specified threshold. This functionality is crucial for preventing malfunctions and ensuring the stable operation of microcontrollers and other digital circuits. The XC61FC series is known for its high accuracy, low power consumption, and small package size, making it suitable for a variety of applications, particularly in portable and battery-powered devices.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring in embedded systems
  • Battery-powered devices
  • Portable electronics
  • Industrial control equipment

Features

  • High-accuracy voltage detection
  • Ultra-low power consumption
  • Small SOT-25 package
  • Built-in hysteresis to prevent oscillations
  • CMOS output
  • Detection voltage: 2.4V

Benefits

  • Ensures reliable system operation by resetting the microcontroller during undervoltage conditions.
  • Extends battery life in portable devices due to minimal current draw.
  • Saves board space due to its small footprint, allowing for compact designs.
  • Prevents false reset signals caused by noise, thanks to the hysteresis feature.
  • Facilitates easy integration with digital circuits through its CMOS output.

Technical Specifications

The XC61FC2412MR features a detection voltage of 2.4V. It consumes very little power, typically in the microampere range. The built-in hysteresis helps to prevent spurious resets caused by minor voltage fluctuations. The output is CMOS, allowing for direct interfacing with microcontrollers and other digital components. The device comes in a small SOT-25 package, making it easy to mount on PCBs.

The XC61FC series from Torex Semiconductor offers various voltage detection options to suit different application needs. The high accuracy of the detection voltage ensures reliable system protection. The low power consumption makes it an excellent choice for battery-operated devices where maximizing battery life is essential. The CMOS output simplifies the design process by providing a clean and compatible interface with digital systems.

In summary, the XC61FC2412MR is a reliable and efficient voltage detector suitable for numerous applications, especially those requiring low power consumption and small size. Its accuracy, hysteresis, and CMOS output make it a versatile choice for power supply monitoring and microcontroller reset circuits.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
MaxLinear Inc
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess