EN
  • EN
  • DE

XC61CN3602MR-G

Part No XC61CN3602MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Description Voltage Detector, -40 To 85Deg C Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105411-XC61CN3602MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61CN3602MR-G CAD Model

Description

The XC61CN3602MR-G is a highly accurate voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor voltage levels and provide a reset signal to a microcontroller or other system components when the voltage falls below a specified threshold. This ensures stable and reliable operation, preventing system crashes and data corruption caused by voltage fluctuations.

Applications:

  • Microcontroller reset circuitry: Provides a reliable reset signal during power-up or brown-out conditions.
  • Memory protection: Prevents data corruption in memory devices during voltage drops.
  • Power supply monitoring: Ensures the power supply is within acceptable limits.
  • Battery-powered devices: Monitors battery voltage to prevent deep discharge.
  • Industrial control systems: Protects sensitive equipment from voltage irregularities.

Features:

  • High-precision detection voltage: Accurate monitoring of voltage levels.
  • Low power consumption: Minimizes battery drain in portable devices.
  • Small package size: Enables compact designs.
  • Wide operating temperature range: Suitable for harsh environments.
  • Built-in hysteresis: Prevents false triggering due to noise.

Benefits:

  • Improved system stability: Prevents system crashes and data loss.
  • Extended battery life: Reduces power consumption in battery-powered applications.
  • Simplified circuit design: Requires minimal external components.
  • Enhanced data protection: Safeguards critical data during voltage fluctuations.
  • Reliable operation: Ensures stable performance in diverse environments.

The XC61CN3602MR-G operates with minimal power consumption, making it suitable for battery-powered and energy-efficient applications. The small package size allows for easy integration into compact devices. The built-in hysteresis feature enhances the stability of the reset signal by preventing unwanted oscillations caused by noise or minor voltage variations. The wide operating temperature range ensures reliable performance in a variety of environments. The device's high precision detection voltage ensures accurate voltage monitoring and reliable reset triggering. The XC61CN series offers various detection voltage options to accommodate different application requirements. The robust design and high reliability make this device an ideal choice for voltage monitoring and reset functions in a wide range of electronic systems. It complies with industry standards and is RoHS compliant. Its stable performance ensures long-term reliability and protection against voltage-related issues.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess