The XC61CN2802MR-G is a voltage detector IC manufactured by Torex Semiconductor. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a pre-defined threshold. This helps to prevent erratic behavior in microcontrollers and other digital circuits due to voltage fluctuations.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- System supervisors
- Portable electronic devices
Features
- Low power consumption
- High accuracy detection voltage
- Operating voltage range: 1.6V to 6.0V
- Built-in hysteresis
- N-channel open drain output
- Small package: SOT-25
- RoHS compliant
Benefits
- Reliable System Reset: Ensures proper system initialization by providing a reset signal when the voltage drops below a safe level.
- Low Power Consumption: Minimizes battery drain in portable applications.
- Accurate Voltage Monitoring: Provides precise voltage detection for reliable system operation.
- Noise Immunity: Hysteresis prevents oscillations near the threshold voltage due to noise.
- Compact Size: The small SOT-25 package saves board space.
Additional Details
The XC61CN2802MR-G has a detection voltage of 2.8V. The hysteresis voltage is typically 0.1V. The output is an N-channel open drain, requiring a pull-up resistor. The operating temperature range is -40°C to +85°C. It is designed for applications where a precise and reliable voltage monitoring solution is needed. It's often used in applications involving microcontrollers, where unexpected voltage drops can lead to data corruption or system malfunction.