EN
  • EN
  • DE

MAX6383XR40D1-T

Part No MAX6383XR40D1-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU/RESET CIRC 4.00V SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 4V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 786764-MAX6383XR40D1-T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6383
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6383XR40D1-T CAD Model

Description

Product Overview: MAX6383XR40D1-T from Maxim Integrated

The MAX6383XR40D1-T is a robust, low-power microprocessor (μP) supervisory circuit designed and manufactured by Maxim Integrated, a company known for its high-quality and reliable semiconductor products. This tiny, yet powerful, component is specifically engineered to monitor power supplies in μP and digital systems, providing excellent circuit reliability and low cost by eliminating the need for external components.

Key Features

  • Voltage Monitoring: The MAX6383XR40D1-T supervises a preset threshold voltage of 4.0V, ensuring that the system voltage remains within acceptable limits.
  • Reset Output: It provides an active-low reset output, which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold. This reset signal is crucial for ensuring a stable system restart and operation.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low quiescent current, which is especially beneficial for battery-operated devices.
  • High Accuracy: The device features a ±1.5% reset threshold accuracy over the entire temperature range of -40°C to +125°C, making it suitable for demanding applications that require precise voltage monitoring.
  • Compact Package: The MAX6383XR40D1-T comes in a small, 3-pin SC70 package, which is ideal for space-constrained applications.

Applications

The MAX6383XR40D1-T is versatile and can be used in a variety of applications, such as:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Embedded Systems
  • Industrial and Automotive Systems
  • Data Storage Systems
  • Medical Devices

Reliability and Performance

Maxim Integrated's commitment to quality ensures that the MAX6383XR40D1-T supervisory circuit delivers consistent performance. It is designed to react quickly to voltage dips and surges, providing a reliable reset output to safeguard the μP and associated components. Its wide operating temperature range makes it suitable for use in harsh environments, while its small footprint allows designers to maintain compact and efficient layouts.

Overall, the MAX6383XR40D1-T is a testament to Maxim Integrated's dedication to providing high-performance integrated circuits that meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess