EN
  • EN
  • DE

XC61CN1102PR

Part No XC61CN1102PR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description Low Voltage Detectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281590-XC61CN1102PR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61CN1102PR CAD Model

Description

The XC61CN1102PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor the supply voltage and generate a reset signal when the voltage falls below a certain threshold. This IC is primarily used in microprocessor-based systems to ensure proper initialization and prevent erratic behavior during power-up or power-down sequences, as well as during voltage dips. It features a highly accurate detection voltage and ultra-low power consumption, making it suitable for battery-powered applications.

Applications

  • Microprocessor Systems: Ensures proper initialization of microprocessors and microcontrollers.
  • Battery-Powered Devices: Protects systems from undervoltage conditions in portable devices.
  • Memory Backup Circuits: Monitors voltage to switch to backup power sources.
  • Power Management Systems: Provides reset functionality in power management circuits.
  • Industrial Control Equipment: Safeguards control systems from voltage fluctuations.

Features

  • Voltage Monitoring: Continuously monitors the supply voltage.
  • Reset Output: Generates a reset signal when the voltage drops below the threshold.
  • High Accuracy: Provides a highly accurate detection voltage.
  • Ultra-Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • Hysteresis: Prevents false resets due to noise or minor voltage fluctuations.
  • Open-Drain Output: Compatible with various logic levels.
  • Small Package: Space-saving design for compact PCB layouts.

Benefits

  • Prevents Data Corruption: Ensures data integrity by resetting the system during voltage drops.
  • Improves System Reliability: Protects against erratic behavior caused by voltage fluctuations.
  • Extends Battery Life: Minimizes power consumption for longer battery life.
  • Simplifies Design: Reduces the need for external reset circuitry.
  • Cost-Effective Solution: Provides a low-cost solution for system reset functionality.

Additional Details

The XC61CN1102PR operates with a supply voltage range typically between 1.6V and 5.5V. The detection voltage is preset at 1.1V, with high accuracy. The reset output is an open-drain configuration, requiring a pull-up resistor to the supply voltage. The hysteresis feature prevents the reset signal from oscillating when the supply voltage is near the threshold level. The device is available in a small SOT-25 package, making it suitable for space-constrained applications. Key specifications include reset delay time, power-supply rejection ratio, and operating temperature range. Its ultra-low current consumption makes it an ideal choice for battery-powered devices and other power-sensitive applications. The datasheet provides detailed information on the device's electrical characteristics, timing diagrams, and application examples. The internal circuitry is designed to provide stable and reliable operation over a wide range of temperature and voltage conditions. The reset pulse width can be adjusted by changing the value of the external pull-up resistor and load capacitor.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess