EN
  • EN
  • DE

XC61CC3602MRN

Part No XC61CC3602MRN
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987168-XC61CC3602MRN
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61CC3602MRN CAD Model

Description

The XC61CC3602MRN is a voltage detector IC manufactured by Torex Semiconductor. It is designed to monitor the voltage level of a power supply and provide a reset signal when the voltage drops below a certain threshold. This function is crucial for preventing malfunction in microcontrollers, microprocessors, and other digital circuits during power-up, power-down, or brown-out conditions. The XC61CC3602MRN offers a compact and reliable solution for voltage monitoring in various electronic applications.

Applications:

  • Microcontroller Systems: Monitors the power supply voltage to prevent data corruption and system crashes.
  • Microprocessor Systems: Ensures reliable operation of microprocessors during power fluctuations.
  • Embedded Systems: Protects embedded systems from unexpected behavior due to low voltage conditions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and ensure proper operation.
  • Power Management Circuits: Provides a reset signal for power management ICs during voltage irregularities.

Features:

  • Precise Voltage Detection: Accurately monitors the supply voltage and generates a reset signal when it falls below the detection threshold.
  • Low Power Consumption: Minimizes power drain to extend battery life in portable applications.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • Adjustable Reset Delay Time: Allows for adjustment of the reset delay time using an external capacitor.
  • Open Drain Output: Provides an open drain output that can be used to interface with various digital circuits.
  • Wide Operating Voltage Range: Operates over a wide range of input voltages to accommodate different power supply configurations.

Benefits:

  • Enhanced System Stability: Prevents system malfunctions and data corruption due to low voltage conditions.
  • Improved Reliability: Ensures reliable operation of electronic devices in harsh environments.
  • Extended Battery Life: Minimizes power consumption to extend battery life in portable applications.
  • Simplified Design: Simplifies the design of voltage monitoring circuits.
  • Cost-Effective Solution: Offers a cost-efficient solution for voltage detection and reset generation.

Additional Details:

The XC61CC3602MRN is available in a SOT-25 package, making it suitable for surface mounting on printed circuit boards. The detection voltage is fixed internally. The device operates over a temperature range typically from -40°C to +85°C. The reset output is an open drain output, requiring an external pull-up resistor. The reset delay time can be adjusted by connecting an external capacitor to the delay pin. Datasheets provide detailed information on electrical characteristics, timing diagrams, and application circuits.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
U-blox
Lowest to $110.7143

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess