EN
  • EN
  • DE

XC61CC2902MRN

Part No XC61CC2902MRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413064-XC61CC2902MRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61CC2902MRN CAD Model

Description

The XC61CC2902MRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels and generate a reset signal when the voltage drops below a predetermined threshold. This is a crucial function for protecting sensitive electronic components, particularly microcontrollers, from damage or malfunction caused by voltage drops or power interruptions.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage sags to ensure proper initialization and operation.
  • Power Supply Monitoring: Monitors the input voltage of power supplies and generates an alarm or shutdown signal if the voltage falls outside the acceptable range.
  • Battery-Powered Devices: Prevents deep discharge of batteries by shutting down the device when the battery voltage falls below a critical level, extending battery life.
  • Industrial Control Systems: Monitors power supplies to critical components in industrial environments, ensuring stable operation and preventing system errors due to voltage fluctuations.
  • Embedded Systems: Commonly used in embedded systems to monitor the power supply voltage and ensure the stable operation of the system.

Features

  • High-Accuracy Voltage Detection: Offers precise voltage monitoring with a typical accuracy of ±1%.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered and energy-efficient applications.
  • Small Package Size: Available in compact packages, such as SOT-23, which saves valuable board space.
  • Wide Operating Voltage Range: Supports a broad range of input voltages, providing flexibility in application design.
  • Hysteresis: Built-in hysteresis prevents output chattering caused by minor voltage fluctuations, ensuring a stable reset signal.

Benefits

  • Enhanced System Reliability: Protects electronic components from damage due to voltage irregularities.
  • Extended Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Compact Design: Small package sizes enable more compact and efficient circuit layouts.
  • Simplified Circuit Design: Integrated features simplify the design process and reduce the overall component count.
  • Improved System Stability: The hysteresis feature ensures a stable output and prevents false triggering.

Additional Details

The XC61CC2902MRN features a detection voltage of 2.9V. It typically operates within a specified temperature range. The output type is typically N-channel open drain or CMOS. The package type is usually SOT-23 or equivalent. Refer to the Torex Semiconductor datasheet for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2502 $58.7970
565+ $0.2054 $116.0510
875+ $0.1989 $174.0375
1,200+ $0.1926 $231.1200
1,555+ $0.1861 $289.3855
2,080+ $0.1668 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,498 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess