The XC61CC2002NRN is a voltage detector manufactured by Torex Semiconductor. It is designed to monitor the supply voltage in electronic circuits and provide a reset signal when the voltage drops below a specific threshold. This is a critical function for ensuring the stable operation of microcontrollers and other sensitive electronic components.
Applications
- Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions.
- Power Supply Monitoring: Detects undervoltage conditions in power supplies and triggers appropriate actions.
- Battery-Powered Devices: Monitors battery voltage and prevents deep discharge.
- Embedded Systems: Ensures stable operation by monitoring the supply voltage and initiating a reset when necessary.
- Industrial Control Systems: Provides voltage supervision in industrial environments to prevent equipment malfunctions.
Features
- High-Accuracy Voltage Detection: Precisely monitors the input voltage.
- Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
- Small Package Size: Allows for easy integration into space-constrained applications.
- Open Drain Output: Provides flexible interfacing with various logic circuits and microcontrollers.
- Hysteresis: Prevents oscillations and ensures stable operation, even with noisy voltage signals.
Benefits
- Improved System Reliability: Prevents system crashes and data corruption caused by voltage drops.
- Extended Battery Life: Low power consumption contributes to longer operating times in battery-powered devices.
- Simplified Circuit Design: Reduces the number of external components required for voltage monitoring.
- Enhanced System Protection: Protects sensitive components from damage caused by undervoltage conditions.
- Stable Operation: Hysteresis prevents false resets caused by noise or minor voltage fluctuations.
The XC61CC2002NRN has a detection voltage of 2.0V. The device typically comes in a small SOT-25 or similar package, making it suitable for compact designs. It features an open drain output, requiring an external pull-up resistor. The low quiescent current ensures minimal impact on the overall system power consumption.
This voltage detector provides a reliable and cost-effective solution for voltage monitoring in a wide range of electronic applications, ensuring the stability and proper functioning of the system.