EN
  • EN
  • DE

XC61AN3302PR

Part No XC61AN3302PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412978-XC61AN3302PR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61AN3302PR CAD Model

Description

The XC61AN3302PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a pre-set threshold. This functionality is critical for preventing data corruption and ensuring stable operation in microcontrollers, CPUs, and other sensitive electronic components during power-up, power-down or brownout conditions.

Applications

  • Microcontroller Reset Circuits: Providing a reliable reset signal to microcontrollers during power-up and brownout situations.
  • CPU Reset Circuits: Ensuring a clean reset for CPUs to prevent data corruption and system instability.
  • Power Supply Monitoring: Monitoring the voltage level of power supplies and triggering an alarm or shutdown when the voltage falls outside the specified range.
  • Battery-Powered Devices: Managing battery voltage levels and preventing deep discharge, extending battery life.
  • Industrial Control Systems: Monitoring power supply voltages in critical industrial control systems to ensure reliable and safe operations.

Features

  • High-Precision Voltage Detection: Accurate monitoring of power supply voltage.
  • Low Power Consumption: Minimizes power drain on the system.
  • Small Package: Available in compact packages for space-constrained applications.
  • Open Drain Output: Allows flexible interfacing with various microcontroller and CPU architectures.
  • Hysteresis: Prevents chattering and ensures stable reset signals.

Benefits

  • Prevents Data Corruption: Ensures that data is not corrupted during power-up or brownout conditions.
  • Ensures System Stability: Provides a reliable reset signal to prevent system crashes and erratic behavior.
  • Extends Battery Life: Low power consumption helps to extend the battery life of portable devices.
  • Simplifies Circuit Design: Integrated voltage detection and reset functionality simplifies circuit design.
  • Improves System Reliability: Prevents system failures due to voltage fluctuations.

This specific model, the XC61AN3302PR, features a detection voltage of 3.3V. It typically comes in a small surface-mount package, making it suitable for high-density circuit board designs. The open drain output necessitates the use of an external pull-up resistor. It's designed to operate across a broad temperature range, making it suitable for usage in demanding environments. The device features a highly accurate and stable detection voltage, which ensures reliable system operation over varying temperature and voltage conditions. It is commonly used in applications where reliable power management and system reset capabilities are essential.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess