EN
  • EN
  • DE

MAX6429DHUR+T

Part No MAX6429DHUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MON MULT-CHEM 1C SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MAX6429
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705570-MAX6429DHUR+T
Ultra Librarian 3D Model Ultra Librarian MAX6429DHUR+T CAD Model

Description

Maxim Integrated MAX6429DHUR+T Voltage Monitor

The MAX6429DHUR+T is a compact, highly reliable voltage monitor from Maxim Integrated, designed to provide precise monitoring of power supply voltages in a broad range of electronic applications. This device is particularly suitable for portable and battery-powered equipment due to its low power consumption and small footprint.

With its built-in precision voltage reference and comparator, the MAX6429DHUR+T monitors the input voltage and signals when the voltage drops below a preset threshold. The threshold voltage is factory-set and can be chosen from a range of standard voltage options to suit various system requirements. This feature ensures that systems are protected from undervoltage conditions, which could lead to data loss, hardware damage, or operational failure.

The device comes in a tiny 3-pin SOT23 package, making it ideal for space-constrained applications. Despite its small size, it offers robust features such as a manual reset input, which allows for an external signal to trigger a reset, and an active-low reset output, which remains asserted for a minimum reset timeout period after V_CC has risen above the reset threshold. This ensures a proper system reset and stable operation upon power-up or during brown-out conditions.

Key features of the MAX6429DHUR+T include:

  • Factory-set reset voltage thresholds for ease of use
  • Low supply current of 1.2 µA, ideal for battery-operated devices
  • Guaranteed reset valid down to V_CC = 1.1V, accommodating low voltage systems
  • Immunity to short V_CC transients, ensuring reliable operation
  • Wide operating temperature range of -40°C to +125°C, suitable for industrial applications

This voltage monitor is also characterized by its ease of integration into existing designs, requiring minimal external components. The MAX6429DHUR+T is supplied in tape and reel packaging, which is optimized for automated manufacturing processes, making it a convenient choice for high-volume production.

Overall, the Maxim Integrated MAX6429DHUR+T provides a straightforward and effective solution for voltage monitoring, ensuring system stability and integrity in a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess