EN
  • EN
  • DE

XC6108N40BMR

Part No XC6108N40BMR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412844-XC6108N40BMR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6108N40BMR CAD Model

Description

The XC6108N40BMR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels in electronic circuits and provide a reset or alert signal when the voltage falls below a specified threshold. The device incorporates a highly accurate voltage detection circuit and a stable reference voltage, making it suitable for applications where reliable voltage monitoring is critical.

Applications

  • Microcontroller reset circuits: Resets the microcontroller when the supply voltage is insufficient for reliable operation.
  • Power supply monitoring: Monitors power rails and provides an alarm signal if a voltage fault is detected.
  • Battery-powered devices: Provides low battery detection and shutdown functionality to prevent deep discharge of batteries and data loss.
  • Memory protection: Prevents data corruption in memory devices by disabling write operations during voltage drops.
  • Industrial control systems: Ensures stable and reliable operation by monitoring critical voltage levels.

Features

  • Precise detection voltage: Delivers accurate monitoring of the voltage level.
  • Low power consumption: Minimizes power consumption in battery-powered applications.
  • Small package size: Enables compact designs and integration into space-constrained environments.
  • Open drain output: Offers flexibility in interfacing with different logic levels.
  • Wide operating voltage range: Suitable for a variety of power supply voltages.

Benefits

  • Improved system reliability: Prevents malfunctions and data loss due to low voltage conditions.
  • Extended battery life: Low power consumption minimizes battery drain.
  • Simplified circuit design: Integrated voltage detection reduces the need for external components.
  • Reduced board space: Small package size allows for compact designs.
  • Enhanced system protection: Prevents damage to components from undervoltage conditions.

The XC6108N40BMR has a detection voltage of 4.0V. Its ultra-low current consumption is advantageous for extending battery life in portable devices. The device is typically available in a SOT-23 or similar small package, making it suitable for integration into densely packed circuit boards. The open drain output configuration requires an external pull-up resistor. This voltage detector provides a reliable, cost-effective solution for voltage monitoring and protection across a wide range of electronic systems, from handheld devices to industrial control equipment. Its precision and low power consumption make it an excellent choice for ensuring stable and dependable operation.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess