EN
  • EN
  • DE

XC6108N36BMR

Part No XC6108N36BMR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412843-XC6108N36BMR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6108N36BMR CAD Model

Description

The XC6108N36BMR is a voltage detector manufactured by Torex Semiconductor Ltd. This IC is designed to accurately monitor voltage levels and provide a reset or alert signal when the voltage falls below a predetermined threshold. It integrates a highly precise voltage detection circuit and a stable reference voltage source, making it ideal for ensuring the reliable operation of electronic devices.

Applications

  • Microcontroller reset circuits: Protects microcontrollers from operating at insufficient voltage levels by providing a reset signal.
  • Power supply monitoring: Continuously monitors power rails and signals when voltage drops below a safe level.
  • Battery-powered devices: Extends battery life by providing early warning of low battery conditions and initiating safe shutdown procedures.
  • Memory protection circuits: Prevents data corruption by inhibiting write operations during voltage drops.
  • Industrial control systems: Enhances system reliability by monitoring critical voltage levels and preventing erroneous operations.

Features

  • High-precision detection voltage: Delivers accurate and reliable voltage monitoring.
  • Ultra-low power consumption: Minimizes power drain, extending battery life in portable devices.
  • Small package size: Facilitates integration into space-constrained applications.
  • Open drain output: Offers flexibility in interfacing with various digital logic levels.
  • Wide operating voltage range: Accommodates a variety of power supply voltages.

Benefits

  • Enhanced system reliability: Prevents system failures and data corruption due to low voltage conditions.
  • Prolonged battery life: Low power consumption minimizes drain on the battery, extending operational time.
  • Simplified circuit design: Integrated voltage detection simplifies the design process, reducing the need for external components.
  • Reduced board space: Small package size enables compact and efficient designs.
  • Improved system protection: Prevents damage to sensitive components from undervoltage conditions.

The XC6108N36BMR features a detection voltage of 3.6V. Its extremely low current consumption makes it particularly suitable for battery-operated devices where power efficiency is crucial. The device is typically housed in a small SOT-23 or similar package, allowing for easy integration into compact circuit designs. The open drain output necessitates the use of an external pull-up resistor. This voltage detector provides a robust and cost-effective solution for ensuring the stable and reliable operation of a wide array of electronic systems, from handheld devices to industrial equipment. Its precise detection voltage and minimal power consumption make it an ideal choice for critical voltage monitoring applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC POWER
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess