EN
  • EN
  • DE

XC6108N34BMR

Part No XC6108N34BMR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412842-XC6108N34BMR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6108N34BMR CAD Model

Description

The XC6108N34BMR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor voltage levels in electronic circuits and provide a reset or alert signal when the voltage falls below a specified threshold. It integrates a voltage detection circuit and a reference voltage source, ensuring accurate and reliable voltage monitoring.

Applications

  • Microcontroller reset circuits: Resets the microcontroller when the supply voltage drops below the operational level.
  • Power supply monitoring: Monitors power rails and generates an alarm signal if a voltage fault occurs.
  • Battery-powered devices: Provides low battery detection and shutdown functionality to prevent deep discharge of batteries.
  • Memory protection: Prevents data corruption by disabling memory write operations during voltage drops.
  • Portable electronics: Used in smartphones, tablets, and other portable devices to manage power and prevent system failures due to low voltage.

Features

  • Precise detection voltage: Ensures accurate monitoring of the voltage level.
  • Low power consumption: Extends battery life in portable applications.
  • Small package size: Allows for compact designs and integration into space-constrained applications.
  • Open drain output: Provides flexibility in interfacing with different logic levels and external circuits.
  • Wide operating voltage range: Suitable for a variety of power supply voltages.

Benefits

  • Improved system reliability: Prevents malfunctions and data loss due to low voltage conditions.
  • Extended battery life: Low power consumption minimizes battery drain.
  • Simplified circuit design: Integrated voltage detection reduces the need for external components.
  • Reduced board space: Small package size allows for compact designs.
  • Enhanced system protection: Prevents damage to components from undervoltage conditions.

The XC6108N34BMR features a detection voltage of 3.4V. It is designed with extremely low current consumption, making it suitable for battery-powered applications. The device is typically available in a small SOT-23 or similar package, enabling use in compact electronic devices. The open drain output allows for flexible interfacing with various digital circuits, requiring an external pull-up resistor. The device provides a reliable and cost-effective solution for voltage monitoring and protection in a broad range of applications, from portable devices to industrial control systems. Its precise detection voltage and low power consumption ensure that systems operate reliably and efficiently.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess