The MBRB1535CT-BP-MS is a dual Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). This device is designed for high-current rectification in applications such as switching power supplies, freewheeling diodes, and DC-DC converters. The 'CT' designation indicates a common cathode configuration.
Applications
- Switching Power Supplies
- Freewheeling Diodes
- DC-DC Converters
- Reverse Polarity Protection
- High-Frequency Inverters
Features
- Low Forward Voltage Drop
- High Surge Current Capability
- Fast Switching Speed
- High Reliability
- RoHS Compliant
- TO-263 (D2PAK) Package
Benefits
- Improved efficiency in power conversion due to the low forward voltage drop.
- Protection against voltage spikes and surges.
- Reduced switching losses in high-frequency applications.
- Long-term reliability in demanding environments.
- Environmentally friendly due to RoHS compliance.
- Easy to mount and provides good thermal performance with the TO-263 package.
Additional Details
The MBRB1535CT-BP-MS has a maximum repetitive peak reverse voltage of 35V and a maximum average forward rectified current of 15A (7.5A per diode). The operating temperature range is typically -65°C to +150°C. It is packaged in a TO-263 (D2PAK) package.
The dual-diode configuration allows for more efficient use of board space. The Schottky barrier construction results in a low forward voltage drop, reducing power loss and improving efficiency. The high surge current capability ensures that it can withstand transient overcurrent conditions. The fast switching speed minimizes switching losses, making it ideal for high-frequency applications.