EN
  • EN
  • DE

XBS206S17R

Part No XBS206S17R
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1131149-XBS206S17R
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XBS206S17R CAD Model

Description

The XBS206S17R is a highly precise voltage detector IC manufactured by Torex Semiconductor Ltd. This component plays a critical role in ensuring the stable and reliable operation of electronic circuits by monitoring voltage levels and triggering appropriate responses when deviations occur. It's designed for applications requiring accurate voltage detection and reset functionality.

Applications

  • Microcontroller reset circuits: Ensuring proper microcontroller initialization after power-up or voltage drops.
  • Power management systems: Monitoring the battery voltage in portable devices and triggering low-battery warnings or shutdown procedures.
  • Overvoltage protection: Detecting and responding to excessive voltage levels to prevent damage to sensitive electronic components.
  • Data integrity protection: In systems where data corruption can occur due to voltage fluctuations, the XBS206S17R can trigger a system reset to prevent data loss.
  • Real-time clock (RTC) backup power supplies: Maintaining the time and date settings of an RTC during power outages by switching to a backup battery when the main power supply fails.

Features

  • High-accuracy voltage detection: Provides precise monitoring of voltage levels with minimal error.
  • Low current consumption: Minimizes power drain, extending battery life in portable devices.
  • Small package size: Facilitates compact circuit designs, ideal for space-constrained applications.
  • Built-in hysteresis: Prevents chattering or oscillations around the detection threshold, ensuring stable operation.
  • Open drain output: Allows for flexible connection to other circuits and devices.

Benefits

  • Improved system reliability: Prevents erratic behavior or damage due to voltage fluctuations.
  • Extended battery life: Low current consumption maximizes operating time in battery-powered applications.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Reduced board space: Small package size allows for more compact and efficient designs.
  • Enhanced system safety: Protects sensitive components from overvoltage conditions.

Additional Details

The XBS206S17R operates over a wide temperature range, typically from -40°C to +85°C, making it suitable for use in various environmental conditions. It is available in a small SOT-25 package. The specific detection voltage is factory-set, ensuring optimal performance for the intended application. The output type is N-channel open drain. The device also incorporates hysteresis to prevent oscillations during voltage transitions. It offers a stable and reliable solution for voltage monitoring and protection in a wide array of electronic devices.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Zarlink
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2708 $50.0980
455+ $0.2222 $101.1010
700+ $0.2153 $150.7100
965+ $0.2083 $201.0095
1,245+ $0.2014 $250.7430
1,665+ $0.1805 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,872 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess