EN
  • EN
  • DE

XBS013S16R

Part No XBS013S16R
Manufacturer Torex Semiconductor Ltd
Catalog Diodes, Rectifiers - Single
Description Schottky Barrier Diode, 100mA, 30V Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842593-XBS013S16R
Ultra Librarian 3D Model Ultra Librarian XBS013S16R CAD Model

Description

The XBS013S16R is a small, low-dropout (LDO) linear regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and regulated output voltage from a higher input voltage, making it ideal for use in portable and battery-powered devices. The device offers excellent ripple rejection and low quiescent current, contributing to extended battery life.

Applications

  • Portable Devices: Used in smartphones, tablets, and other mobile devices to regulate power to sensitive components.
  • Battery-Powered Systems: Employed in battery-powered equipment to provide a stable voltage supply, extending battery life.
  • Wearable Electronics: Integrated into smartwatches, fitness trackers, and other wearable devices for efficient power management.
  • Wireless Modules: Used to regulate the power supply to wireless communication modules, such as Bluetooth and Wi-Fi transceivers.
  • Microcontroller Power: Provides stable and clean power to microcontrollers in embedded systems.

Features

  • Input Voltage Range: Wide input voltage range to accommodate various power sources.
  • Output Voltage: Fixed output voltage, typically 1.6V.
  • Low Dropout Voltage: Very low dropout voltage allows for efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.
  • Overcurrent Protection: Built-in overcurrent protection to prevent damage in case of a short circuit or overload.
  • Thermal Shutdown: Thermal shutdown protection to prevent overheating and damage to the device.
  • Small Package: Ultra-small package size for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current minimizes power consumption, extending the operating time of battery-powered devices.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of sensitive electronic components.
  • Protection Features: Overcurrent protection and thermal shutdown protect the device from damage in case of faults.
  • Compact Size: Small package size allows for integration into space-constrained applications.
  • High Efficiency: Low dropout voltage allows for efficient operation even with low input voltages.

The XBS013S16R from Torex Semiconductor is designed for high-performance portable applications. Its combination of low quiescent current, low dropout voltage, and comprehensive protection features makes it an ideal choice for battery-powered devices. The ultra-small package size allows for easy integration into space-constrained designs. The device's stable output voltage ensures the reliable operation of sensitive electronic components. The XBS series is designed for automated assembly, reducing manufacturing costs and improving production efficiency.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2152 $58.1040
655+ $0.1766 $115.6730
1,015+ $0.1711 $173.6665
1,395+ $0.1656 $231.0120
1,805+ $0.1601 $288.9805
2,420+ $0.1435 $347.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess