EN
  • EN
  • DE

TK17020M

Part No TK17020M
Manufacturer Toko America Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980396-TK17020M
Categories OEM Parts(T-Z)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK17020M CAD Model

Description

The Toko America Inc. TK17020M is a high-performance common mode choke designed for effective noise suppression in various electronic circuits. It is engineered to attenuate common mode noise while minimally impacting differential mode signals, ensuring signal integrity. Common mode chokes like the TK17020M are crucial for meeting EMC (Electromagnetic Compatibility) requirements and improving the overall performance of electronic devices.

Applications

  • Suppression of Common Mode Noise in USB Interfaces: Used to filter noise in USB data lines.
  • Filtering in Ethernet Interfaces: Implemented to reduce noise in Ethernet communication systems.
  • Signal Line Noise Reduction in Audio Equipment: Integrated into audio circuits for clearer audio signals.
  • Power Line Filtering: Employed in power supplies to minimize noise entering or exiting the system.
  • Noise Reduction in Automotive Electronics: Utilized to filter noise in automotive communication and control systems.

Features

  • High Common Mode Attenuation: Provides significant reduction of common mode noise across a wide frequency range.
  • Low Differential Mode Impedance: Minimizes impact on differential signals, preserving signal integrity.
  • Compact Size: Designed for space-constrained applications, allowing for easy integration into various devices.
  • High Rated Current: Capable of handling substantial current without saturation, ensuring reliable performance.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions, maintaining stable operation.

Benefits

  • Improved EMC Performance: Helps electronic devices meet stringent EMC standards by effectively suppressing noise.
  • Enhanced Signal Integrity: Preserves the quality of differential signals, ensuring accurate and reliable data transmission.
  • Reduced Noise Interference: Minimizes the impact of noise on sensitive electronic circuits, enhancing overall system performance.
  • Increased System Reliability: Prevents noise-related failures and ensures stable operation of electronic devices.
  • Simplified Design: Allows for easier integration into existing designs, reducing development time and costs.

Additional Details

The TK17020M typically features a ferrite core material, contributing to its high permeability and effective noise suppression capabilities. Its impedance characteristics are carefully designed to match common interface requirements, providing optimal performance in target applications. The choke is available in surface mount packages, facilitating automated assembly processes. Specifications include impedance at specific frequencies, rated current, DC resistance, and insulation resistance. The specific inductance and attenuation characteristics can vary, depending on the frequency and operating conditions.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess