The TF-ER075-S02 is a wirewound inductor manufactured by Toko America Inc. It is designed for use in various electronic circuits for filtering, energy storage, and impedance matching. This inductor features a compact size and high inductance value, making it suitable for space-constrained applications.
Applications
- DC-DC converters
- Power supplies
- RF filters
- Impedance matching circuits
- EMI/RFI suppression
Features
- Wirewound construction
- High inductance value
- Compact size
- High Q-factor
- Surface mount package
- RoHS compliant
Benefits
- Effective filtering of unwanted frequencies
- Efficient energy storage in power supply applications
- Improved impedance matching for signal integrity
- Reduced EMI/RFI interference
- Reliable performance in demanding environments
- Easy integration into circuit boards due to surface mount design.
Additional Details
The TF-ER075-S02 inductor is constructed with a ferrite core and high-quality copper wire. Its inductance value typically ranges from 0.1uH to 100uH, depending on the specific configuration. The tolerance is typically ±10%. The operating temperature range is typically -40°C to +85°C. It is available in tape and reel packaging for automated assembly. The device is designed for reflow soldering. Detailed specifications, including the self-resonant frequency (SRF) and DC resistance (DCR), are available in the product datasheet. The inductor's high Q-factor ensures minimal energy loss during operation. The specific current rating is dependent on the inductance value.