The TDFM2B-915E-10AP is a surface mount bandpass filter manufactured by Toko America Inc. It is designed to selectively pass signals within a specific frequency range (around 915 MHz) while attenuating signals outside that range. This filter is commonly used in wireless communication systems to improve signal quality and reduce interference.
Applications
- ISM band applications (902-928 MHz in the US)
- Wireless sensor networks
- Remote control systems
- RFID readers
- Wireless data transmission
Features
- Surface mount package
- Low insertion loss within the passband
- High attenuation outside the passband
- Compact size
- RoHS compliant
Benefits
- Improved signal-to-noise ratio
- Reduced interference from unwanted signals
- Enhanced system performance and reliability
- Simplified circuit design
- Compliance with environmental regulations
Technical Specifications
Typical specifications for the TDFM2B-915E-10AP include:
- Center Frequency: Approximately 915 MHz.
- Bandwidth: The width of the passband.
- Insertion Loss: The signal loss within the passband, ideally low.
- Attenuation: The signal attenuation outside the passband, ideally high.
- Impedance: Typically 50 ohms.
- Operating Temperature: Typically -40°C to +85°C.
The TDFM2B-915E-10AP bandpass filter is designed to provide excellent signal filtering performance in a compact surface mount package, enhancing the performance and reliability of wireless communication systems.