EN
  • EN
  • DE

LLQ2012-FR68J

Part No LLQ2012-FR68J
Manufacturer Toko America Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toko America Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827683-LLQ2012-FR68J
Ultra Librarian 3D Model Ultra Librarian LLQ2012-FR68J CAD Model

Description

The LLQ2012-FR68J is a wire-wound inductor manufactured by Toko America Inc. These inductors are commonly used in RF and high-frequency circuits for applications such as filtering, impedance matching, and oscillation. The ‘FR68J’ designation specifies a particular inductance value and tolerance.

Applications

  • RF Filters: Selectively passing or attenuating specific frequencies in RF signal paths.
  • Impedance Matching: Optimizing the transfer of power or signal between circuit stages.
  • Oscillator Circuits: Forming a resonant tank circuit for generating stable oscillations.
  • RF Chokes: Blocking or filtering high-frequency noise from propagating in a circuit.
  • Wireless Communication Devices: Used in various wireless systems for signal conditioning and frequency control.

Features

  • Wire-Wound Construction: Offers high Q-factor and excellent performance in RF applications.
  • Compact Size: The 2012 package size (2.0mm x 1.2mm) is suitable for space-constrained designs.
  • High Self-Resonant Frequency (SRF): Extends the usable frequency range of the inductor.
  • Stable Inductance Value: Ensures consistent performance over a range of operating conditions.
  • Surface Mount Technology (SMT): Allows for automated assembly on printed circuit boards.

Benefits

  • Superior Performance: The wire-wound construction provides higher Q and better performance than alternative inductor technologies in RF applications.
  • Space-Saving Design: The small footprint allows for dense component placement on PCBs.
  • Reliable Operation: Toko inductors are known for their quality and long-term reliability.
  • Automated Assembly: The SMT package simplifies the manufacturing process.
  • Optimized for RF Applications: Specifically designed and characterized for use in high-frequency circuits.

Additional Details

The LLQ2012-FR68J inductor provides a good compromise between size and performance for RF circuit designs. Its specific inductance value is 0.68uH. These inductors are commonly found in mobile phones, WLAN devices, and other wireless communication equipment. The high SRF allows it to be used effectively at higher frequencies. The wire-wound construction contributes to the high Q-factor, which minimizes losses in RF circuits. Toko America Inc. is known for its quality manufacturing and reliable components.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1625 $50.3750
755+ $0.1333 $100.6415
1,165+ $0.1292 $150.5180
1,600+ $0.1250 $200.0000
2,070+ $0.1209 $250.2630
2,775+ $0.1083 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess