EN
  • EN
  • DE

LL1005-FHL47NJ

Part No LL1005-FHL47NJ
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (L)
Description Multilayer Chip Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Operating Temp Range -55C to 125C
Rad Hardened No
Failure Rate Not Required
Case Size 0402
Tolerance (+ or -) 5%
Packaging Tape and Reel
Type RF Chip
Inductance 0.047(uH)
Q 10
Test Frequency 100(MHz)
Military Standard Not Required
Product Length (mm) 1.05(mm)
Product Depth (mm) 0.55(mm)
Product Height (mm) 0.55(mm)
Technology Multi-Layer
Self Resonant Frequency 1200(MHz)
DC Current 200(mA)
DC Resistance 1.3(ohm)
Product Diameter (mm) Not Required(mm)
Core Material Ceramic
Win Source Part Number 041058-LL1005-FHL47NJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LL1005-FHL47NJ CAD Model

Description

The Toko America Inc. RF Chip is a high-performance inductor with a 0.047(uH) inductance value and a Q factor of 10.

  • Core Material: It is made of ceramic core material and has a self-resonant frequency of 1200(MHz).
  • DC Resistance: This chip has a DC resistance of 1.3(ohm) and can handle a DC current of 200(mA).
  • Operating Temperature: The operating temperature range is -55C to 125C.
  • Case Size: The chip is available in a 0402 case size and is packaged in tape and reel.
  • Popularity: It is a popular choice for RF applications due to its excellent performance and reliability.
  • Supply and Demand: and the supply and demand status is balanced.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1016
Lite-On Inc.
Lowest to $6.0684
STMicroelectronics
Lowest to $9.7932
ON Semiconductor
Lowest to $0.0173
STMicroelectronics
Lowest to $3.1721
Conexant Systems
Lowest to $5.0427
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1,520+ $0.0381 $57.9120
3,705+ $0.0312 $115.5960
5,770+ $0.0300 $173.1000
8,000+ $0.0289 $231.2000
10,000+ $0.0289 $289.0000
13,640+ $0.0254 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess