EN
  • EN
  • DE

FDV0620-3R3M=P3

Part No FDV0620-3R3M=P3
Manufacturer Toko America Inc.
Catalog OEM Parts (F - I)
Description Ind Metal Alloy Shielded 3.3uH 20% 100KHz Powdered Iron 3.2A T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1059005-FDV0620-3R3M=P3
Categories OEM Parts(F-I)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDV0620-3R3M=P3 CAD Model

Description

The FDV0620-3R3M=P3 is a fixed inductor manufactured by Toko America Inc. This surface mount inductor is designed for use in various electronic circuits requiring a specific inductance value. The "3R3M" designation indicates an inductance of 3.3µH (microhenries) with a specified tolerance. It is often used in power management circuits, RF applications, and filtering circuits.

Applications:

  • DC-DC converters
  • RF impedance matching
  • EMI suppression
  • Filtering circuits
  • Power supplies
  • Wireless communication devices
  • Voltage regulators

Features:

  • Fixed inductance value of 3.3µH
  • Surface mount design
  • Compact size (likely indicated by 0620 in part number)
  • High current handling capability
  • Low DC resistance (DCR)
  • Shielded construction (potentially)
  • RoHS compliant

Benefits:

  • Efficient power conversion due to low DCR
  • Reduced EMI emissions for improved signal integrity
  • Simplified PCB assembly process
  • Space-saving design for compact devices
  • Stable performance over a wide range of operating conditions
  • Reliable performance in demanding environments
  • Environmentally friendly (RoHS compliant)

Additional Details:

The FDV0620-3R3M=P3 inductor likely uses a ferrite core material to achieve the desired inductance value within a small footprint. The "0620" portion of the part number likely refers to the physical dimensions of the inductor (e.g., length and width in tenths of millimeters). The shielded construction, if present, helps to minimize electromagnetic interference (EMI), making it suitable for applications where signal integrity is critical. The inductor is designed to handle a specific amount of current without significant performance degradation. The exact current rating, DC resistance, and other electrical characteristics can be found in the product datasheet provided by Toko America Inc. This inductor is commonly used in portable electronic devices, power supplies, and other applications where a small, efficient, and reliable inductor is required. The '=P3' suffix may denote a specific packaging or performance grade.

The FDV0620-3R3M=P3 is a solid choice for power and RF applications that require a 3.3µH inductor.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess