EN
  • EN
  • DE

FDV0530S-H-2R2M

Part No FDV0530S-H-2R2M
Manufacturer Toko America Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toko America Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823276-FDV0530S-H-2R2M
Ultra Librarian 3D Model Ultra Librarian FDV0530S-H-2R2M CAD Model

Description

The FDV0530S-H-2R2M is a shielded power inductor manufactured by Toko America Inc. It is designed for use in various power supply and DC-DC converter applications where efficient energy storage and filtering are crucial.

Applications:

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power supplies: Employed in regulated power supplies for electronic devices.
  • Filtering circuits: Suitable for noise suppression in power lines.
  • Point-of-Load (POL) regulators: Provides localized power conversion for sensitive components.
  • Portable devices: Used in smartphones, tablets, and other battery-powered electronics.

Features:

  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • Compact size: Allows for high-density circuit designs.
  • High current handling: Capable of handling significant current loads.
  • Low DC resistance (DCR): Reduces power losses and improves efficiency.
  • Surface mount technology (SMT): Facilitates automated assembly.

Benefits:

  • Reduced EMI: Shielding helps prevent interference with nearby circuits.
  • Increased efficiency: Low DCR minimizes power dissipation, resulting in cooler operation and longer battery life.
  • Space saving: Compact design allows for smaller and more efficient power supply solutions.
  • Improved performance: Stable inductance over a wide range of temperatures and currents.
  • Reliable operation: Designed for robust performance in demanding environments.

Additional Details:

The FDV0530S-H-2R2M has an inductance value of 2.2 μH. It is typically constructed with a ferrite core material. The specific operating temperature range and saturation current ratings are available in the manufacturer's datasheet. The surface mount package allows for automated assembly, reducing manufacturing costs and improving reliability. It's critical to consult the official Toko America Inc. datasheet for detailed electrical characteristics, dimensions, and soldering recommendations.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1365 $61.3650
23+ $5.0358 $115.8234
36+ $4.8787 $175.6332
49+ $4.7205 $231.3045
64+ $4.5634 $292.0576
85+ $4.0910 $347.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess