EN
  • EN
  • DE

A7503AY-100M

Part No A7503AY-100M
Manufacturer Toko America Inc.
Catalog Hard To Find
Description Fixed Inductors for Digital Audio Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 1134801-A7503AY-100M
Manufacturer Homepage www.toko.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A7503AY-100M CAD Model

Description

The A7503AY-100M is a wire-wound inductor manufactured by Toko America Inc. Information about this specific part number is limited in general public documentation; however, Toko is a well-known manufacturer of high-quality inductors used in various electronic applications. Based on similar Toko products, this inductor likely offers high performance and reliability in power supply and filtering circuits.

Potential Applications:

Due to lack of specific data, this is based on similar Toko products.

  • DC-DC converters
  • Power supplies for portable devices
  • Voltage regulators
  • EMI filtering
  • RF circuits

Possible Features:

Due to lack of specific data, this is based on similar Toko products.

  • High current handling capacity
  • Low DC resistance (DCR)
  • Shielded construction
  • Small size
  • Surface mount design

Potential Benefits:

Due to lack of specific data, this is based on similar Toko products.

  • Efficient Power Conversion: The low DCR minimizes power loss, resulting in higher efficiency in power conversion circuits.
  • Reduced EMI: The shielded construction helps to reduce electromagnetic interference, ensuring stable and reliable operation.
  • Space Saving: Its compact size allows for high-density mounting, making it suitable for portable and space-constrained applications.
  • Reliable Performance: Designed for robust performance under various operating conditions.
  • Easy Integration: The surface mount design simplifies the assembly process and reduces manufacturing costs.

Potential Technical Specifications:

Without a specific datasheet, the exact specifications are unknown. However, typical parameters for similar Toko wire-wound inductors include inductance values around 10µH (indicated by the 100M, where M likely represents a tolerance), saturation current ratings of several Amperes, and low DC resistance values in the milliohm range. The exact package size and operating temperature range would need to be confirmed via the manufacturer's datasheet.

Due to the lack of publicly available detailed information on the A7503AY-100M, this description relies on general knowledge of Toko's product offerings and inductor characteristics. It is crucial to consult the manufacturer's datasheet for accurate specifications before using this component in a design.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess