EN
  • EN
  • DE

972AS-4R7M=P5

Part No 972AS-4R7M=P5
Manufacturer Toko America Inc.
Catalog OEM Parts (0 - 9)
Description Ind Power Unshielded Wirewound 4.7uH 20% 100KHz 950mA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

DC Resistance (DCR) 220 mΩ
Depth 4.8 mm
Height 1.2 mm
Inductance 4.7 µH
Max DC Current 950 mA
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Tolerance 20 %
Win Source Part Number 973954-972AS-4R7M=P5
Categories OEM Parts(0-9)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 972AS-4R7M=P5 CAD Model

Description

The Toko America Inc. 4.7 µH fixed inductor with 20% tolerance and 220 mΩ DC resistance (DCR) is a low popularity product that is in short supply. It comes in tape and reel packaging with a height of 1.2 mm and a depth of 4.8 mm.

  • Product Name: 4.7 µH fixed inductor
  • Manufacturer: Toko America Inc.
  • Inductance: 4.7 µH
  • Tolerance: 20%
  • DC Resistance (DCR): 220 mΩ
  • Popularity: Low
  • Supply Status: Short supply
  • Packaging: Tape and reel
  • Height: 1.2 mm
  • Depth: 4.8 mm
  • Maximum DC Current: 950 mA
  • RoHS Compliant: Yes
  • Alternative Parts Cross-Reference: #973954-972AS-4R7M=P5

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Song Chuan Precision Company
Lowest to $0.7819
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
TE Connectivity
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess