EN
  • EN
  • DE

RV24YN-20S-B203

Part No RV24YN-20S-B203
Manufacturer Tocos
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 20 kΩ
Win Source Part Number 1089425-RV24YN-20S-B203
Categories OEM Parts(O-R)
Manufacturer Tocos
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RV24YN-20S-B203 CAD Model

Description

The Tocos RV24YN-20S-B203 is a carbon film potentiometer designed for general-purpose applications requiring adjustable resistance. It is a panel-mount potentiometer with a 20mm diameter.

Applications:

  • Audio Equipment: Volume controls, tone controls, and balance controls in amplifiers, mixers, and other audio devices.
  • Power Supplies: Adjustable voltage or current settings in power supplies.
  • Industrial Control Panels: Setting parameters in industrial control systems.
  • Testing and Measurement Equipment: Calibration and adjustment of test equipment.
  • Hobbyist Projects: Various electronic projects requiring adjustable resistance.

Features:

  • Carbon Film Element: Provides a cost-effective solution for adjustable resistance.
  • Panel Mount Design: Easily mounted on panels for convenient access and adjustment.
  • Rotary Adjustment: Smooth and precise rotary adjustment.
  • Linear Taper: Resistance changes linearly with rotation, providing predictable adjustment.
  • B203 Resistance Value: Indicates a resistance value of 20k ohms.
  • 20mm Diameter: Compact size for easy integration into various applications.

Benefits:

  • Cost-Effective: Carbon film construction provides a low-cost solution for adjustable resistance.
  • Easy to Use: Simple rotary adjustment for easy and precise setting of resistance.
  • Versatile: Suitable for a wide range of general-purpose applications.
  • Reliable: Durable construction ensures reliable performance.
  • Convenient Mounting: Panel mount design allows for easy installation and access.

The RV24YN-20S-B203 potentiometer is a reliable and cost-effective choice for general-purpose applications requiring adjustable resistance. Its carbon film element, panel-mount design, and smooth rotary adjustment make it easy to use and integrate into various electronic circuits. The B203 designation means 20k ohms resistance with a linear taper. Consult the Tocos datasheet for complete electrical and mechanical specifications.

You May Also Be Interested in

Rockwell
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess