EN
  • EN
  • DE

RV24YN-20S-B202

Part No RV24YN-20S-B202
Manufacturer Tocos
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 2 kΩ
Win Source Part Number 989863-RV24YN-20S-B202
Categories OEM Parts(O-R)
Manufacturer Tocos
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RV24YN-20S-B202 CAD Model

Description

The RV24YN-20S-B202 is a carbon film potentiometer manufactured by Tocos. These potentiometers are rotary variable resistors commonly used for adjusting voltage or current in electronic circuits. The 'RV24' likely refers to the series, 'YN' to a specific design characteristic, '20S' to the shaft style and length, and 'B202' indicates the resistance value and taper.

Applications

  • Volume controls in audio equipment (radios, amplifiers, mixers)
  • Brightness controls in lighting systems
  • Calibration adjustments in test and measurement equipment
  • Speed controls in small motors
  • Position feedback in mechanical systems
  • General-purpose variable resistance in electronic circuits

Features

  • Carbon film resistance element: Provides a cost-effective and reliable resistance element.
  • Rotary adjustment: Allows for smooth and continuous adjustment of resistance.
  • Standard 24mm diameter: Facilitates easy mounting and integration into various enclosures.
  • Linear taper (B): Resistance changes linearly with the angle of rotation.
  • Enclosed construction: Protects the resistance element from dust and other contaminants.

Benefits

  • Cost-effective: Carbon film potentiometers are generally more affordable than wirewound or cermet potentiometers.
  • Easy to use: Rotary adjustment is intuitive and straightforward.
  • Wide range of applications: Suitable for a variety of voltage and current control applications.
  • Reliable performance: Enclosed construction ensures consistent performance over time.

Technical Specifications

  • Resistance Value: 2kΩ (B202 indicates 2 x 10^2 x 10 = 2000 ohms)
  • Taper: Linear (B)
  • Power Rating: Typically 0.25W or 0.5W (consult datasheet for specific value)
  • Operating Voltage: Varies depending on the application; consult datasheet for maximum voltage.
  • Shaft Style: 20S (specific shaft style and length - needs datasheet for precise dimensions)
  • Diameter: 24mm
  • Tolerance: Typically ±20%

Note: Consult the official datasheet for precise specifications and application recommendations, particularly regarding power rating and shaft dimensions.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess