EN
  • EN
  • DE

RV24YN-20S-B103

Part No RV24YN-20S-B103
Manufacturer Tocos
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 kΩ
Win Source Part Number 1089424-RV24YN-20S-B103
Categories OEM Parts(O-R)
Manufacturer Tocos
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RV24YN-20S-B103 CAD Model

Description

The Tocos RV24YN-20S-B103 is a carbon film potentiometer designed for general-purpose applications requiring adjustable resistance. It is a panel-mount potentiometer with a 20mm diameter.

Applications:

  • Audio Equipment: Volume controls, tone controls, and balance controls in amplifiers, mixers, and other audio devices.
  • Power Supplies: Adjustable voltage or current settings in power supplies.
  • Industrial Control Panels: Setting parameters in industrial control systems.
  • Testing and Measurement Equipment: Calibration and adjustment of test equipment.
  • Hobbyist Projects: Various electronic projects requiring adjustable resistance.

Features:

  • Carbon Film Element: Provides a cost-effective solution for adjustable resistance.
  • Panel Mount Design: Easily mounted on panels for convenient access and adjustment.
  • Rotary Adjustment: Smooth and precise rotary adjustment.
  • Linear Taper: Resistance changes linearly with rotation, providing predictable adjustment.
  • B103 Resistance Value: Indicates a resistance value of 10k ohms.
  • 20mm Diameter: Compact size for easy integration into various applications.

Benefits:

  • Cost-Effective: Carbon film construction provides a low-cost solution for adjustable resistance.
  • Easy to Use: Simple rotary adjustment for easy and precise setting of resistance.
  • Versatile: Suitable for a wide range of general-purpose applications.
  • Reliable: Durable construction ensures reliable performance.
  • Convenient Mounting: Panel mount design allows for easy installation and access.

The RV24YN-20S-B103 potentiometer is a reliable and cost-effective choice for general-purpose applications requiring adjustable resistance. Its carbon film element, panel-mount design, and smooth rotary adjustment make it easy to use and integrate into various electronic circuits. The B103 designation means 10k ohms resistance with a linear taper. Consult the Tocos datasheet for complete electrical and mechanical specifications.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Texas Instruments
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess