EN
  • EN
  • DE

G32ATB101M

Part No G32ATB101M
Manufacturer Tocos
Catalog Custom Parts (E - I)
Description Trimming Potentiometer, Surface Mount, Single Turn, 3 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 250 mW
Resistance 100 Ω
RoHS Non-Compliant
Temperature Coefficient 100 ppm/°C
Win Source Part Number 1180219-G32ATB101M
Categories Custom Parts
Manufacturer Tocos
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G32ATB101M CAD Model

Description

The G32ATB101M from Tocos is a custom part with a medium popularity.

  • Supply and Demand Status: Limited
  • RoHS Compliance: Non-compliant
  • Temperature Coefficient: 100 ppm/°C
  • Resistance: 100 Ω
  • Power Rating: 250 mW
  • Alternative Part (Cross-Reference): Yes

You May Also Be Interested in

Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Holtek
Need more? Email Us
Rochester Electronics
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5636 $59.1780
250+ $0.4620 $115.5000
390+ $0.4481 $174.7590
535+ $0.4331 $231.7085
690+ $0.4193 $289.3170
925+ $0.3754 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess