EN
  • EN
  • DE

TVR2047

Part No TVR2047
Manufacturer TKS
Catalog HOT - SALES and EOL Components (T)
Description ZINC OXIDE VARISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TKS
Win Source Part Number 383583-TVR2047
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TVR2047 CAD Model

Description

The TVR2047 is a varistor produced by TKS, functioning as a voltage-dependent resistor (VDR) to shield electronic circuits from transient voltage surges and spikes. Varistors are critical components for ensuring the durability and stability of sensitive electronic devices by redirecting excess voltage away from vulnerable components.

Applications

  • Power Supplies: Safeguarding power supply circuits from voltage variations and surges.
  • Consumer Electronics: Employed in televisions, audio systems, and various appliances to prevent damage from voltage spikes.
  • Industrial Equipment: Protecting industrial machinery and control systems against electrical transients.
  • Telecommunications Equipment: Shielding communication lines and devices from lightning strikes and power surges.
  • Lighting Systems: Utilized in LED lighting and other lighting systems to protect driver circuits.

Features

  • High Surge Current Capability: Engineered to withstand significant surge currents without failure.
  • Fast Response Time: Rapidly responds to voltage transients, offering immediate protection.
  • Wide Operating Voltage Range: Suitable for diverse voltage levels, enhancing application versatility.
  • Compact Size: Facilitates seamless integration into electronic devices with limited space.
  • Robust Design: Designed to withstand harsh operating conditions.

Benefits

  • Enhanced Circuit Protection: Prevents damage to sensitive electronic components due to overvoltage events.
  • Improved Product Reliability: Extends the lifespan of electronic devices by protecting them from voltage surges.
  • Reduced Downtime: Minimizes equipment failures associated with voltage transients, decreasing downtime.
  • Cost-Effective Solution: Presents a dependable and economical means for protecting electronic circuits.
  • Simplified Integration: Easily incorporated into both existing and new circuit designs.

The TVR2047 varistor is commonly made from metal oxide semiconductor materials, providing the requisite non-linear resistance characteristics. Consulting the manufacturer's datasheet is essential for complete specifications, including clamping voltage, maximum surge current, capacitance, and operating temperature range. Selecting a varistor with appropriate voltage and surge current ratings is critical for effective circuit protection. This component offers reliable protection against potentially damaging voltage transients, thus contributing to the overall resilience and dependability of electronic devices across a broad range of applications.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess