EN
  • EN
  • DE

HJR-21FF-S-H-24VDC

Part No HJR-21FF-S-H-24VDC
Manufacturer Tianbo
Catalog OEM Parts (F - I)
Description Relay HJR-21FF-S-H-24VDC, 15A, coil voltage 24VDC, make contact (1A), 15A/30VDC, 12A/240VAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062918-HJR-21FF-S-H-24VDC
Categories OEM Parts(F-I)
Manufacturer Tianbo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HJR-21FF-S-H-24VDC CAD Model

Description

The HJR-21FF-S-H-24VDC is a miniature electromagnetic relay manufactured by Tianbo. It is designed for general-purpose switching applications and is known for its compact size, high contact rating, and reliable performance.

Applications

  • Home appliances
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Security systems

Features

  • High contact rating: Capable of switching substantial loads.
  • Compact size: Allows for easy integration into small devices.
  • Low coil power consumption: Minimizes energy usage.
  • High insulation resistance: Provides electrical isolation between coil and contacts.
  • Long life: Ensures reliable performance over an extended period.
  • 24VDC coil voltage: Compatible with standard 24VDC power supplies.

Benefits

  • Reliable switching: Provides consistent and dependable operation.
  • Energy efficiency: Low coil power consumption reduces operating costs.
  • Compact design: Suitable for space-constrained applications.
  • Versatile application: Can be used in a wide range of electronic devices.
  • Extended lifespan: Reduces the need for frequent replacements.

Additional Details

The HJR-21FF-S-H-24VDC relay features a sealed construction to protect against dust and moisture. It is available in various mounting configurations to suit different application requirements. The relay's contacts are made of a high-quality alloy to ensure low contact resistance and long-term reliability. The coil is wound with precision to achieve optimal performance and low power consumption. The relay's internal design includes a robust armature and a reliable spring mechanism to ensure consistent operation. It is commonly used in applications where remote control or automation is required. It adheres to industry safety standards. The relay can handle resistive, inductive and capacitive loads within specified limits.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Dell
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Harris Corporation
Need more? Email Us
Panasonic
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess