EN
  • EN
  • DE

OVRHSR1206003D

Part No OVRHSR1206003D
Manufacturer Thomas & Betts
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1131266-OVRHSR1206003D
Categories Custom Parts
Manufacturer Thomas & Betts
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OVRHSR1206003D CAD Model

Description

The OVRHSR1206003D is a surface mount overvoltage protection device, likely a transient voltage suppression (TVS) diode or similar component, manufactured by Thomas & Betts (now part of ABB). These devices are designed to protect sensitive electronic circuits from voltage surges caused by electrostatic discharge (ESD), lightning strikes, or other transient events.

Applications

  • Data lines: Protecting data communication lines (e.g., USB, Ethernet, RS-485) from ESD and surge events.
  • Power supplies: Preventing overvoltage damage to power supply circuits.
  • Microcontrollers: Protecting microcontroller inputs and outputs from transient voltage spikes.
  • Automotive electronics: Protecting sensitive electronic components in automotive control systems.
  • Industrial equipment: Protecting industrial control systems from voltage surges in harsh environments.

Features

  • Surface mount package: Allows for easy integration into printed circuit boards (PCBs).
  • Low clamping voltage: Quickly clamps the voltage to a safe level to protect downstream components.
  • Fast response time: Responds rapidly to transient voltage events.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Protects sensitive components: Prevents damage from voltage surges and ESD events.
  • Improved system reliability: Enhances the reliability of electronic systems by preventing failures due to overvoltage.
  • Reduced downtime: Minimizes downtime associated with component failures.
  • Cost-effective protection: Provides a cost-effective solution for protecting electronic circuits.
  • Easy to implement: Simple surface mount package simplifies circuit design and assembly.

Additional Details

The OVRHSR1206003D's 1206 designation refers to the package size (1206 = 0.12 inch x 0.06 inch). The specific clamping voltage and surge current capability are important parameters to consider when selecting this device for a particular application. The datasheet will provide these values. It's crucial to ensure that the device's clamping voltage is below the maximum voltage rating of the protected components. The peak pulse current (IPP) rating indicates the maximum surge current the device can withstand. The device's capacitance can affect signal integrity in high-speed applications, so a low capacitance value is desirable. This component is an essential part of any robust electronic design.

You May Also Be Interested in

OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Conexant Systems
Lowest to $14.6893
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
PLX
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Pericom
Lowest to $0.8847
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess