EN
  • EN
  • DE

U60D20A

Part No U60D20A
Manufacturer Thinki Semiconductor Co., Ltd.
Catalog Electronic Wholesale
Description 60 Amperes Dual Common Anode Ultra Fast Recovery Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Thinki Semiconductor Co., Ltd.
Win Source Part Number 1275391-U60D20A
Manufacturer Homepage www.thinkisemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U60D20A CAD Model

Description

The U60D20A is a Schottky Barrier Diode manufactured by Thinki Semiconductor Co., Ltd. It's designed for high-efficiency rectification, featuring a low forward voltage drop and fast switching speed. Schottky diodes are widely used in applications requiring minimal power loss and rapid response times.

Applications:

  • Switching Power Supplies: Used as a rectifier diode in secondary side rectification for high efficiency.
  • DC-DC Converters: Employed to improve efficiency by reducing forward voltage drop losses.
  • Reverse Polarity Protection: Provides protection against accidental reverse polarity connections.
  • Freewheeling Diode: Used across inductive loads like relays and solenoids to protect switching devices from voltage spikes.
  • Solar Panel Combiner Boxes: Utilized for isolating solar panel strings and preventing reverse current flow.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves circuit efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching applications.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • Low Reverse Leakage Current: Ensures minimal current leakage in the reverse direction.
  • Small Package Size: Allows for compact circuit designs.

Benefits:

  • Increased Efficiency: Low forward voltage drop leads to higher efficiency in power conversion circuits.
  • Reduced Heat Dissipation: Lower power loss translates to less heat generated, improving system reliability.
  • Improved Performance: Fast switching speed allows for high-frequency operation and faster response times.
  • Enhanced Reliability: High surge current capability provides robustness against transient events.
  • Compact Design: Small package size enables miniaturization of electronic circuits.

Additional Details:

The U60D20A typically features a voltage rating of 200V and a forward current rating of 6A. Its low forward voltage drop and fast reverse recovery time are critical for achieving high efficiency in switching power supplies and DC-DC converters. The diode is commonly available in a DO-27 or similar axial-leaded package, suitable for through-hole mounting. The device's performance is optimized for applications requiring efficient rectification and minimal power loss at moderate to high switching frequencies. The robust design and surge current capability make it a reliable choice for various power electronics applications.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess