EN
  • EN
  • DE

U16C60D

Part No U16C60D
Manufacturer Thinki Semiconductor Co., Ltd.
Catalog Electronic Wholesale
Description 16.0 Ampere Heatsink Common Anode Ultra Fast Recovery Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Thinki Semiconductor Co., Ltd.
Win Source Part Number 1275231-U16C60D
Manufacturer Homepage www.thinkisemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U16C60D CAD Model

Description

The U16C60D is a Schottky Barrier Rectifier manufactured by Thinki Semiconductor Co., Ltd. This rectifier is designed for high-efficiency rectification and fast switching applications. It features a low forward voltage drop and high surge current capability, making it suitable for use in power supplies, inverters, and other demanding applications.

Applications:

  • Switching power supplies
  • Freewheeling diodes in converters
  • Reverse polarity protection
  • DC-DC converters
  • Solar power systems

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Can withstand high surge currents without failure.
  • Fast switching speed: Enables high-frequency operation.
  • High reliability: Provides stable performance over a wide temperature range.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Improved power supply efficiency: Reduces energy consumption and heat generation.
  • Enhanced system reliability: Protects against overcurrent and voltage transients.
  • Compact design: Suitable for space-constrained applications.
  • Simplified circuit design: Easy to integrate into existing power circuits.
  • Increased system performance: High switching speed allows for higher operating frequencies.

The U16C60D Schottky Barrier Rectifier is commonly used in various power electronics applications where efficiency and fast switching are critical. Its low forward voltage drop minimizes power dissipation, and its high surge current capability ensures reliable operation under demanding conditions. The compact package facilitates integration into space-constrained designs.

Technical Specifications:

  • Maximum Repetitive Peak Reverse Voltage: 60V
  • Maximum Average Forward Rectified Current: 16A
  • Maximum Peak Surge Forward Current: Typically 150A
  • Operating Temperature Range: -55°C to +150°C

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess