EN
  • EN
  • DE

THCV242A-B

Part No THCV242A-B
Manufacturer THine Electronics, Inc.
Catalog Interface - Serializers, Deserializers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Function Deserializer
Data Rate 4Gbps
Input Type V-by-One®HS
Output Type CMOS
Number of Inputs 2
Number of Outputs 6
Voltage - Supply 1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9);5;9;7;10;8;3;4;2;1;2837;4991;505;175;51;428;600039;600008;448;600010;150;14;2129;568;488;20;846;296;3175;818;0;1748;14641;121583;111452;111445;87446;23838;48765;54789;90153;121584;90055;20940;62;61;3;2;243;1;17;6;0;2;4;7;1;1;338170;401347;401368;401370;140343;120547;168308;70882;91346;111499;140492;141045;147799;162345;183309;183375;187381;213311;214135;221289;223212;225194;240196;493789;244379;247480;255901;258124;258999;263446;264438;265186;272992;277798;279909;286272;287905;289908;299180;299466;301801;302967;120163;41762;42195;44018;48475;46342;47349;50979;50707;52889;51738;52581;55192;57496;56481;457712;58648;59100;60978;60026;60660;61653;125115;128271;128371;129921;129774;131678;131679;131283;134646;134004;136758;137080;137060;201997;171910;171202;171172;173789;174994;174995;424882;177975;178229;179543;227660;205196;231340;231868;232805;234823;266651;252024;803565;73356;107967;475703;805105;1;1;320824;320825;329175;329176;329177;329178;329179;331511;431587;331587;331641;331643;331685;335463;338722;349089;349090;349091;349092;349094;738481;353120;353121;353304;364000;369681;369700;369718;369758;369793;369807;376196;383917;385541;401297;416423;419370;803566;1;320824;329175;329176;329177;329178;329179;331511;431587;331587;331641;331683;331685;335463;339540;349089;349091;349092;349094;738481;772360;353121;369681;369700;369718;369807;377530;383917;385541;401297;404001;416423;416434;419370;803566;420026;39665;121326;169295;203167;229001;249730;267825;281410;63986;66754;66823;80383;83026;88044;92592;94162;103710;105348;112644;114009;137796;139298;144030;146545;147481;147482;147483;151929;153081;153082;153083;161449;163489;180528;184739;186423;192043;211651;216585;224603;240883;243980;272321;285500;1;39665;63114;63132;63153;63228;63238;121326;137532;137533;137534;137540;169295;180270;203167;211501;211502;211503;229001;249730;267825;281410;63986;80383;88044;92592;103710;112644;137796;144030;146545;151929;153083;161449;163489;165947;180528;184739;186423;192043;216585;224603;243980;260677;272321;1;755778;833258;772361;722748;755776;41948;430718;45855;496843;44489;682329;48978;57796;57808;493792;56338;56342;56352;56871;56901;635810;59527;59529;674084;479700;457713;59545;59569;59577;457714;58188;58197;58218;732967;58527;61153;61300;61474;128758;493791;128773;128301;128248;128254;130307;132364;137093;202821;171271;171403;171582;174115;177404;206234;208699;209941;249171;74589;116522;1;242919;212434;212437;212455;212457;212479;212617;212621;181562;181573;156400;156454;156459;139411;139428;139431;67003;67004;38976;38985;39008;1;1;316912;1;312102;312104;312105;409393;409430;411897;294032;294934;295061;295510;96863;107888;108624;108891;149410;155067;155095;155120;155312;155354;165490;165736;165764;165780;165808;165931;184699;188473;188805;188846;188879;449075;197441;214682;215352;215397;218077;220481;220564;225910;226087;226088;226098;226101;226171;226185;226219;226238;227057;227142;227143;227154;245073;245095;245126;245154;257720;261617;443965;509311;261808;261809;261812;261817;261846;261869;265441;275659;287288;287667;293239;301035;68797;69617;69621;475763;71340;71342;86631;86641;95610;95614;95981;119052;146039;507149;1;294029;294075;295352;96859;107877;107915;108687;149409;149428;154616;155117;155149;155322;165468;165722;165723;165763;165779;165804;165828;184557;188475;188548;188725;188784;188788;188793;188804;188854;188890;449076;197481;214929;215261;215288;215289;215404;215406;215409;218066;220463;220464;220506;225772;225912;226036;636045;226094;226095;226097;226099;226102;226105;226196;226200;226231;226232;226234;227022;479732;227032;227089;227123;479701;2271
Ultra Librarian 3D Model Ultra Librarian THCV242A-B CAD Model

Description

IC 2-LANE V-BY-ONE HS TO MIPI C

You May Also Be Interested in

Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess