EN
  • EN
  • DE

XWL1835MODGAMOCT

Part No XWL1835MODGAMOCT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description MOD 2.4GHZ WIFI BLE WILINK / WLAN+BTCombo Module Chip IEEE 802.11b/g/n Bluetooth v4.0(BLE) + EDR 100-Pin QFM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation GFSK
Frequency 2.4GHz
Data Rate (Maximum) 100Mbps
Power - Output 17.3dBm
Sensitivity -96.3dBm
Serial Interfaces UART
GPIO 13
Operating Supply Voltage 2.9 V ~ 4.8 V
Current - Receiving 85mA
Current - Transmitting 420mA
Operating Temperature Range -40°C ~ 85°C
Package 130-FLGA
Win Source Part Number 799314-XWL1835MODGAMOCT
Popularity Medium
Supply and Demand Status Limited
Family Name WL1835MOD
Introduction Date September 15, 2013
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XWL1835MODGAMOCT CAD Model

Description

The XWL1835MODGAMOCT is a high-performance wireless connectivity module brought to you by Texas Instruments, a leader in semiconductor solutions. This module is designed to provide seamless integration of Wi-Fi, Bluetooth, and Bluetooth Low Energy (BLE) functionalities into various electronic devices, enhancing their connectivity capabilities.

Wi-Fi Features

The Wi-Fi component of the XWL1835MODGAMOCT supports dual-band 2.4 GHz and 5 GHz frequencies, ensuring compatibility with a wide range of wireless networks. It boasts IEEE 802.11 a/b/g/n standards, which allows for fast data transfer rates and reliable connections. The module also includes advanced features such as Wi-Fi Direct and WPA/WPA2 security protocols, ensuring secure and efficient networking.

Bluetooth and BLE Capabilities

In addition to Wi-Fi, the XWL1835MODGAMOCT module includes Bluetooth 4.1 technology, providing robust communication with other Bluetooth-enabled devices. The inclusion of BLE technology also enables it to connect with energy-efficient devices, making it ideal for IoT (Internet of Things) applications where power consumption is a critical factor.

Integration and Application

This module is designed with ease of integration in mind. It is suitable for a variety of applications, including smart home devices, industrial automation, healthcare equipment, and portable electronics. Its compact form factor and comprehensive feature set make it an excellent choice for manufacturers looking to add wireless connectivity to their products without significant design alterations.

Technical Specifications and Support

The XWL1835MODGAMOCT module is equipped with a powerful ARM Cortex-R4 processor, providing the computational power necessary for handling complex wireless tasks. It also features a rich set of peripherals and interfaces, including UART, SPI, and I2C, for easy communication with other components within a system.

Texas Instruments provides extensive technical support for the XWL1835MODGAMOCT, including detailed datasheets, application notes, and design resources. This ensures that developers can efficiently implement the module into their products and bring them to market quickly.

Note: The XWL1835MODGAMOCT is part of Texas Instruments' commitment to providing advanced solutions for the ever-growing wireless connectivity market. Its robust feature set and ease of integration make it a top choice for next-generation connected devices.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.7916 $77.5832
4+ $31.8291 $127.3164
5+ $30.8344 $154.1720
7+ $29.8397 $208.8779
9+ $28.8451 $259.6059
12+ $25.8611 $310.3332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess