EN
  • EN
  • DE

XTR111AIDGQ

Part No XTR111AIDGQ
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case MSOP10
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712961-XTR111AIDGQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR111AIDGQ CAD Model

Description

The XTR111AIDGQ is a precision voltage-to-current converter/transmitter designed and manufactured by Texas Instruments. This integrated circuit (IC) is tailored for signal conditioning and transmission in industrial environments, where reliability and accuracy are of paramount importance. The device is particularly well-suited for 4-20mA current loop systems, commonly used in industrial control applications.

Key Features

  • Flexible Voltage-to-Current Conversion: The XTR111AIDGQ can convert a voltage input into a current output, supporting a wide range of input voltages and capable of producing output currents from 4-20mA, or even higher with external pass transistors.
  • High Accuracy: Precision is key in industrial settings, and the XTR111AIDGQ offers excellent accuracy and low output noise, ensuring reliable and consistent performance.
  • Loop Supply Voltage Range: This device operates efficiently with a wide loop supply range of 7.5V to 36V, accommodating various industrial power supplies.
  • Temperature Range: Engineered to withstand harsh conditions, it functions within an extended industrial temperature range from -40°C to +125°C.
  • Robust Package: The XTR111AIDGQ is offered in a compact 10-pin MSOP PowerPAD package, which is not only space-saving but also enhances thermal performance.

Applications

The versatility and robustness of the XTR111AIDGQ make it an ideal choice for a variety of applications, including:

  • Process control and automation
  • 4-20mA current loop transmitters
  • Industrial sensors and actuators
  • Factory automation systems
  • Data acquisition systems

Quality and Support

Texas Instruments is known for its commitment to quality, and the XTR111AIDGQ is no exception. It comes with the assurance of TI's rigorous testing and validation processes. Additionally, customers can access extensive technical support and documentation, including datasheets, application notes, and design resources, to facilitate the integration of the XTR111AIDGQ into their projects.

With its precision, flexibility, and reliability, the XTR111AIDGQ is a standout solution for industrial voltage-to-current conversion needs, helping to maintain the integrity and efficiency of complex systems.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3921 $50.9730
275+ $0.3673 $101.0075
425+ $0.3549 $150.8325
610+ $0.3301 $201.3610
790+ $0.3176 $250.9040
985+ $0.3052 $300.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess