EN
  • EN
  • DE
  • IT

XMS430FR4133IPMR

Part No XMS430FR4133IPMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 64-LQFP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Density 0 b
Frequency 16 MHz
Interface I2C, IrDA, SCI, SPI, UART, USART
Lead Free Contains Lead
Max Operating Temperature 85 °C
Memory Size 15.5 kB
Memory Type FRAM
Min Operating Temperature -40 °C
Number of A/D Converters 14
Number of ADC Channels 14
Number of I/Os 44
Number of UART Channels 1
Oscillator Type Internal
Packaging Tape & Reel (TR)
Peripherals LCD, POR, PWM, WDT
RoHS Compliant
Win Source Part Number 1221537-XMS430FR4133IPMR
Categories Embedded - Microcontrollers
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XMS430FR4133IPMR CAD Model

Description

The Texas Instruments XMS430FR4133IPMR is a highly integrated, high-performance microcontroller (MCU) belonging to the MSP430 family, renowned for its exceptional low-power performance and reliability. This MCU is designed to cater to a wide array of applications, ranging from industrial control systems to consumer electronics, and is particularly well-suited for battery-powered and portable devices due to its energy efficiency.

Key Features

  • 16-Bit RISC Architecture: The MSP430 core boasts a 16-bit RISC architecture that enables fast and efficient processing, making it ideal for applications requiring quick data manipulation and real-time responses.
  • Integrated Memory: With 32KB of Flash memory and 4KB of RAM, this MCU provides ample space for complex applications and data buffering without the need for external memory components.
  • Flexible Clock System: The device features a flexible clock system that supports multiple clock sources, including a low-power low-frequency internal oscillator, which is essential for optimizing power consumption in various operating modes.
  • Rich Peripherals: The XMS430FR4133IPMR comes with a diverse set of peripherals, including a 10-bit analog-to-digital converter (ADC), timers, and serial communication modules (UART, SPI, I2C), offering developers the flexibility to interface with a wide range of external devices and sensors.
  • Power Management: The MCU's power management system includes an ultra-low-power mode, which significantly reduces power consumption during idle periods, extending battery life in portable applications.

Applications

Due to its versatile feature set, the Texas Instruments XMS430FR4133IPMR is suitable for a variety of applications, such as:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Home automation and security systems
  • Wearable technology
  • Industrial sensors and controls

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the XMS430FR4133IPMR is no exception. The product is available in a QFN (Quad-Flat No-leads) package, ensuring robustness and ease of PCB mounting. Additionally, it is characterized for operation from -40°C to 85°C, making it reliable in a wide range of environmental conditions.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess